Isabellenhutte USA Datasheets for Wirewound Resistors
Wirewound resistors are power resistors made by winding a metal wire around a core.
Wirewound Resistors: Learn more
| Product Name | Notes |
|---|---|
| High Power, Metal Clad, Wire-Wound Resistor Assemblies. Designed for use in high power inverters and load banks. Features Wattage ratings 640 W to 3100 W Resistance range 0.1Ω to 1600Ω | |
| Precision metal clad resistor designed with four terminals to isolate voltage and current. Applications include test jigs for battery manufacturing current detection in precise power sources, industrial power conversion circuits,... | |
| Small aluminum housed wire wound or thick film resistor. For use in test jigs, snubber circuits and power supplies. Features Wattage rating 5 W to 50 W Resistance range 22... | |
| Space saving, economical resistors for use in snubber circuits and industrial equipment. Features Power ratings of 30W and 50W Resistance 1Ω to 500Ω Low profile design | |
| UL approved high power, wire wound, metal clad resistors. For use in VFD's, Inverters, Load Banks. Features UL Approved Wattage Range 50W to 500W Resistance range 1Ω to 3500Ω Low... | |
| UL approved high power, wire wound, metal clad resistors. For use in VFD's, Inverters, Load Banks. Features UL Approved Wattage Range 60W to 500W Resistance range 0.1Ω to 6.8KΩ Available... | |
| UL approved high power, wire wound, metal clad resistors. For use in VFD's, Inverters, Load Banks. Features UL Approved Resistance range 0.3 to 144 ohms Terminals or leads Fully customizable... | |
| UL approved high power, wire wound, metal clad resistors. For use in VFD's, Inverters, Load Banks. Features UL Approved Wattage Range 600W to 1200W Resistance range 0.1Ω to 175Ω Available... | |
| Water cooled, High Power resistors. For use in snubber circuits, IGBT power conversion systems and power supplies Features Wattage Range 500W and 1000W Available resistance values 10, 20, 40, 120Ω |