Isabellenhutte USA Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
| Product Name | Notes |
|---|---|
| Features 10 W power rating Continuous current load up to 250 A Heavy copper connectors Excellent long-term stability Low inductance value Max. solder temperature up to 350 °C / 30... | |
| Features 1W power rating at 70 °C Constant current up to 10A (10 mOhm) High pulse power rating Good long-term stability Mounting: Reflow-, and IR-soldering AEC-Q200 qualified RoHS 2011/65/EU compliant... | |
| Features 2 W power rating at 70 °C Constant current up to 14 A (10 mOhm) High pulse power rating Good long-term stability Mounting: Reflow-, and IR-soldering AEC-Q200 qualified RoHS... | |
| Features 2.5 W power rating at 70 °C Constant current up to 16 A (10 mOhm) High pulse power rating Good long-term stability Mounting: Reflow-, and IR-soldering AEC-Q200 qualified RoHS... | |
| Features 3 W permanent power at 80 °C Continuous current load up to 30 A (3.3 mOhm) Excellent long-term stability High pulse power rating Mounting: reflow-, IR- and wave-soldering Detail... | |
| Features 5 W permanent power Continuous current load up to 100 A (0.3 mOhm) Excellent long term stability Heavy copper connectors Max. solder temperature up to 350 °C / 30... | |
| Features Constant current up to 100 A (0.5 mOhm) 5 W power rating up to 130 °C Four terminal-configurati onon Excellent long-term stability Ideal suited for mounting on DBC /... | |
| Features Constant current up to 55 A (1 mOhm) 3 W power rating up to 145 °C Two terminal configuration Excellent long-term stability High application temperature range -65 to +175... | |
| Features Flip chip assembly Au-plated terminals 1 W permanent power at 110 °C Constant current up to 10 A Small size (2010) High pulse power rating Excellent long-term stability Mounting:... | |
| Features Heavy copper connectors Excellent long-term stability Ideal suited for mounting on DBC / IMS substrate Max. solder temperature up to 350°C / 20 min. RoHS 2011/65/EU compliant Applications Current... | |
| Features Power rating up to 4 W at 70°C (1.5mOhm) Constant current up to 50 A (1.5 mOhm) Standard pad size (2010) High pulse power rating Excellent long-term stability Mounting:... | |
| Features Power rating up to 4 W at 70°C (1.5mOhm) Constant current up to 50 A (1.5mOhm) Small size (1206) High pulse power rating Excellent long-term stability Mounting: Reflow- and... | |
| Features Up to 50 W permanent power High pulse power rating Max. fastening torque 10 Nm Applications Current sensor for EBM (Electronic Battery Management) in motorcars, trucks, forklifts, hybrid and... | |
| Electron-beam welded precision shunt resistor. Current sensor for EBM (Electronic Battery Management) in automobiles, trucks, forklifts, hybrid, and electric vehicles. Other applications may include current sensing in bus bars and... | |
| Features 2 W power rating at 130 °C Constant current up to 26 A (3 mOhm) Excellent long-term stability High pulse power rating Mounting: Reflow- and IR-soldering AEC-Q200 qualified | |
| FEATURES Low resistance values from 1 mOhm 1 W power rating at 140 °C Constant current up to 30 A (1 mOhm) Excellent long-term stability High pulse power rating Mounting:... | |
| Features Up to 30 W permanent power High pulse power rating High temperature measurement stability Shunt includes a Data Matrix Code (DMC) containing resistance value DMC-code with TCR information optional... | |
| High Power, Metal Clad, Wire-Wound Resistor Assemblies. Designed for use in high power inverters and load banks. Features Wattage ratings 640 W to 3100 W Resistance range 0.1Ω to 1600Ω | |
| ISA-Plan® four terminal resistor. Heat sink mountable for use in Power modules, frequency converters and Switch mode power supplies. Features 3 W permanent power / 10 W with heatsink provided... | |
| ISA-Plan® four terminal thru-hole resistor. Heat sink mountable. For use in Measurement equipment, Reference resistors in laboratories, Current source and Laboratory power supply. Features Up to 10 W permanent power... | |
| ISA-Plan® two terminal TO247 style resistor. Heat sink mountable for use in Power modules, frequency converters and Switch mode power supplies. Features Up to 10 Watts permanent power Ultra-low resistance... | |
| ISA-WELD® Four terminal precision SMD current sensing resistor. High current automotive applications such as EPS-EHPS, Current sensor for power hybrids, Frequency converters and Power modules. Features 5 W permanent power*... | |
| ISA-WELD® Precision SMD current sensing resistor. Small size ideal for Current sensor for power hybrid applications, High current applications for the automotive market, Frequency converters and Power modules. Features 3... | |
| ISA-WELD® technology, four terminal SMD for use on FR4 or IMS substrate. Used in power hybrid applications, Frequency converters, Power modules, High current applications for the automotive market. Features 5... | |
| ISA-WELD® technology, two terminal SMD or Bus-Bar mount. Used in power hybrid applications, Frequency converters, Power modules, High current applications for the automotive market. Features 10 W permanent power* Continuous... | |
| ISA-WELD® technology, two terminal SMD. Used in power hybrid applications, Frequency converters, Power modules, High current applications for the automotive market Features 2 W permanent power at 130 °C Constant... | |
| Precision metal clad resistor designed with four terminals to isolate voltage and current. Applications include test jigs for battery manufacturing current detection in precise power sources, industrial power conversion circuits,... | |
| Small aluminum housed wire wound or thick film resistor. For use in test jigs, snubber circuits and power supplies. Features Wattage rating 5 W to 50 W Resistance range 22... | |
| Space saving, economical resistors for use in snubber circuits and industrial equipment. Features Power ratings of 30W and 50W Resistance 1Ω to 500Ω Low profile design | |
| Two terminal surface mount utilizing ISA-Plan® foil technology. Optimized for lower TCR and Inductance. Current sensor for power hybrid applications, Control systems for the automotive market, Power modules, Switch mode... | |
| Two terminal surface mount utilizing ISA-Plan® foil technology. Current sensor for power hybrid applications, Control systems for the automotive market, Power modules, Switch mode power supplies. Features 3 Watt permanent... | |
| Two terminal surface mount utilizing ISA-Plan® foil technology. Current sensor for power hybrid applications, Control systems for the automotive market, Power modules, Switch mode power supplies. Features 5 W permanent... | |
| Two terminal surface mount utilizing ISA-Plan® foil technology. Current sensor for power hybrid applications, Control systems for the automotive market, Power modules, Switch mode power supplies Features 2 W permanent... | |
| Two terminal surface mount utilizing ISA-Plan® foil technology. Current sensor for power hybrid applications, Control systems for the automotive market, Power modules, Switch mode power supplies Features 1 W permanent... | |
| UL approved high power, wire wound, metal clad resistors. For use in VFD's, Inverters, Load Banks. Features UL Approved Wattage Range 50W to 500W Resistance range 1Ω to 3500Ω Low... | |
| UL approved high power, wire wound, metal clad resistors. For use in VFD's, Inverters, Load Banks. Features UL Approved Wattage Range 60W to 500W Resistance range 0.1Ω to 6.8KΩ Available... | |
| UL approved high power, wire wound, metal clad resistors. For use in VFD's, Inverters, Load Banks. Features UL Approved Resistance range 0.3 to 144 ohms Terminals or leads Fully customizable... | |
| UL approved high power, wire wound, metal clad resistors. For use in VFD's, Inverters, Load Banks. Features UL Approved Wattage Range 600W to 1200W Resistance range 0.1Ω to 175Ω Available... | |
| Water cooled, High Power resistors. For use in snubber circuits, IGBT power conversion systems and power supplies Features Wattage Range 500W and 1000W Available resistance values 10, 20, 40, 120Ω | |
| 0.25 W power rating at 170 °C Constant current up to 35 A (DC-current) Standard pad size (0805) High pulse power rating Mounting: Reflow-, and IR-soldering RoHS 2011/65/EU compliant | |
| 0.5 W Dauerleistung bei 120 °C 0.5 W permanent power at 120 °C Dauerströme bis 50 A (DC Strom) Constant current up to 50 A (DC Current) Standard-Lötpadgeome trie (Baugröße... | |
| 1 W permanent power at 130 °C Constant current up to 24 A (5 mOhm) Excellent long-term stability High pulse power rating Mounting: Reflow-, and IR-soldering Detail specification ESCC 4001/027... | |
| 2 W Dauerleistung bei 120 °C 2 W permanent power at 120 °C Dauerströme bis 100 A (DC Strom) Constant current up to 100 A (DC Current) Standard-Lötpadgeome trie (Bauform... | |
| 2 W Dauerleistung bei 120 °C 2 W permanent power at 120 °C Dauerströme bis 100 A Constant current up to 100 A Standard-Lötpadgeome trie (Baugröße 2512) Standard pad size... |