Isabellenhutte USA Datasheets for Thermostats

Thermostats monitor air temperature and regulate an HVAC system to achieve a desired temperature set point.


Thermostats: Learn more

Product Name Notes
Application Combination of control/limit and safety-limit thermostat with capillary, for applications up to 350°C. Features TR Electro-mechanical control thermostat , non-fail-save TW Electro-mechanical limit thermostat , non-fail-save STB Electro-mechanical safety...
Application For heat generators with temperatures up to 300°C Features Electro-mechanical control thermostat (TR)and temperature limiter (TW)with capillary sensor approved to EN 14597 and EN 60730-1/2-9 Single-pole micro switch with...
Application For heat generators with temperatures up to 350°C Features Electro-mechanical safety thermal cut-out (STB) with capillary sensor approved to DIN EN 14597 and EN60730-1/2-9 Technical data Switching system: Endurance...
Application Heater Cooker Storage heater High pressure cleaner Laboratory appliances Features Electro-mechanical control thermostat (TR)and temperature limiter (TW)with capillary sensor approved to EN60730-1/2-9 Single-pole micro switch with on/off or changeover...
Application Heater Cooker Washing machine Dish washer Storage heater High pressure cleaner Laboratory appliances Features Electro-mechanical control thermostat (TR) and temperature limiter (TW) with capillary sensor. Single-pole micro switch with...
Application Heater Storage heater High pressure cleaner Laboratory appliances Features Electro-mechanical thermal cut-out (TB), safety thermal cut-out (STB)and safety temperature limiter (STW) with capillary sensor approved to EN 60730-1/2-9 If...
Application safety-limit thermostat with capillary, for applications up to 330°C. Features Electro-mechanical safety limit thermostat, fail-save. If cut-out temperature exceeded, circuit switches to OFF and stays at this position. Manual...