NEMA 12, 16/14ga. 304 Stainless Steel Wallmount One Door Single Access JIC Style Enclosure with EMI/RFI Gasketed Door, Stainless Steel Clamping System, Full Width 14ga. Mounting Tabs, and Weldnuts for Mounting Panel.
| EMF Company, Inc. (The) | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | J-864CHEMCSS |
| Product Name | 304 Stainless Steel NEMA 12 Wallmount JIC Style Enclosure wi |
| Length | 8 inch (203 mm) |
| Width | 8 inch (203 mm) |
| Depth | 4 inch (102 mm) |