NEMA 12, 14ga. Powder Coated Steel New Generation Wallmount One Door Single Access Enclosure with Gasketed Door, Slotted Quarter Turn Latching System, Heavy-Duty Mounting Tabs, and Studs for Mounting Panel[s].
| EMF Company, Inc. (The) | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | NG-242412 |
| Product Name | Powder Coated Steel NEMA 12 New Generation Wallmount One Doo |
| Length | 24 inch (610 mm) |
| Width | 24 inch (610 mm) |
| Depth | 12 inch (305 mm) |