EMF Company, Inc. (The) Aluminum NEMA 12 Wallmount One Door Single Access JIC Style J-14126CHAL

Description
NEMA 4, .080 5052 Aluminum Wallmount One Door Single Access JIC Style Enclosure with Hinged Gasketed Door, Stainless Steel Clamping System, Full Width 14ga. Mounting Tabs, and Female Tap Pads for Mounting Panel.
Description
NEMA 4, .080 5052 Aluminum Wallmount One Door Single Access JIC Style Enclosure with Hinged Gasketed Door, Stainless Steel Clamping System, Full Width 14ga. Mounting Tabs, and Female Tap Pads for Mounting Panel.

Suppliers

Company
Product
Description
Supplier Links
Aluminum NEMA 12 Wallmount One Door Single Access JIC Style - J-14126CHAL - EMF Company, Inc. (The)
Dallas, TX, USA
Aluminum NEMA 12 Wallmount One Door Single Access JIC Style
J-14126CHAL
Aluminum NEMA 12 Wallmount One Door Single Access JIC Style J-14126CHAL
NEMA 4, .080 5052 Aluminum Wallmount One Door Single Access JIC Style Enclosure with Hinged Gasketed Door, Stainless Steel Clamping System, Full Width 14ga. Mounting Tabs, and Female Tap Pads for Mounting Panel.

NEMA 4, .080 5052 Aluminum Wallmount One Door Single Access JIC Style Enclosure with Hinged Gasketed Door, Stainless Steel Clamping System, Full Width 14ga. Mounting Tabs, and Female Tap Pads for Mounting Panel.

Supplier's Site

Technical Specifications

  EMF Company, Inc. (The)
Product Category Industrial Enclosures
Product Number J-14126CHAL
Product Name Aluminum NEMA 12 Wallmount One Door Single Access JIC Style
Length 14 inch (356 mm)
Width 12 inch (305 mm)
Depth 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
EJB-UL enclosure - explosion proof enclosures ejb ul - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures; Type 1; Type 4; Type 4X
Features Hinged Cover; Explosion Proof; Flame Retardant
View Details
Type A Enclosure - PowderSafe™ AC710CT - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details