NEMA 12, 14ga. 304 Stainless Steel New Generation Wallmount One Door Single Access Enclosure with Gasketed Door, Slotted Quarter Turn Latching System, Heavy-Duty Mounting Tabs, and Studs for Mounting Panel[s].
| EMF Company, Inc. (The) | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | NGSS-482410 |
| Product Name | 304 Stainless Steel NEMA 12 New Generation Wallmount One Doo |
| Length | 48 inch (1219 mm) |
| Width | 24 inch (610 mm) |
| Depth | 10 inch (254 mm) |