EMF Company, Inc. (The) Powder Coated Steel NEMA 4 Wallmount One Door Single Access J-14126N4

Description
NEMA 4, 16/14ga. Powder Coated Steel Wallmount One Door Single Access JIC Style Enclosure with Clamp Cover Gasketed Door, Stainless Steel Clamping System on all Sides of Door, Full Width 14ga. Mounting Tabs, and Weldnuts for Mounting Panel.
Description
NEMA 4, 16/14ga. Powder Coated Steel Wallmount One Door Single Access JIC Style Enclosure with Clamp Cover Gasketed Door, Stainless Steel Clamping System on all Sides of Door, Full Width 14ga. Mounting Tabs, and Weldnuts for Mounting Panel.

Suppliers

Company
Product
Description
Supplier Links
Powder Coated Steel NEMA 4 Wallmount One Door Single Access - J-14126N4 - EMF Company, Inc. (The)
Dallas, TX, USA
Powder Coated Steel NEMA 4 Wallmount One Door Single Access
J-14126N4
Powder Coated Steel NEMA 4 Wallmount One Door Single Access J-14126N4
NEMA 4, 16/14ga. Powder Coated Steel Wallmount One Door Single Access JIC Style Enclosure with Clamp Cover Gasketed Door, Stainless Steel Clamping System on all Sides of Door, Full Width 14ga. Mounting Tabs, and Weldnuts for Mounting Panel.

NEMA 4, 16/14ga. Powder Coated Steel Wallmount One Door Single Access JIC Style Enclosure with Clamp Cover Gasketed Door, Stainless Steel Clamping System on all Sides of Door, Full Width 14ga. Mounting Tabs, and Weldnuts for Mounting Panel.

Supplier's Site

Technical Specifications

  EMF Company, Inc. (The)
Product Category Industrial Enclosures
Product Number J-14126N4
Product Name Powder Coated Steel NEMA 4 Wallmount One Door Single Access
Length 14 inch (356 mm)
Width 12 inch (305 mm)
Depth 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TG Series Enclosures - 201-005-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.88 inch (124 mm)
View Details
2 suppliers
EMC Shielded Enclosure With Detachable Panels - AUPE series - Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular; Square (optional feature)
Length 2.6 to 5.22 inch (66 to 132 mm)
View Details
System enclosure - 850-819/002-004 - WAGO
Specs
Length 3.74 inch (95 mm)
Width 11.61 inch (295 mm)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details