NEMA 4, 16/14ga. Powder Coated Steel Wallmount One Door Single Access JIC Style Enclosure with Hinged Gasketed Door, Stainless Steel Clamping System, Full Width 14ga. Mounting Tabs, and Weldnuts for Mounting Panel.
| EMF Company, Inc. (The) | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | J-1086CHN4 |
| Product Name | Powder Coated Steel NEMA 4 Wallmount One Door Single Access |
| Length | 10 inch (254 mm) |
| Width | 8 inch (203 mm) |
| Depth | 6 inch (152 mm) |