BERNSTEIN AG ATEX Aluminum Enclosure Type CA...Ex

Description
Thanks to its robust design and high corrosive resistance, the CA aluminium enclosure range delivers high mechanical strength and are particularly suitable for potentially explosive atmospheres. They can also be used as terminal boxes or control enclosures for connection of electrical components. All built-in components must conform to the relevant approvals. Only materials that correspond to the temperature range T6 required for Ex enclosures are used in these enclosures and components. The minimum type of protection rating of all enclosures and screw connections is IP 64. The enclosures come with captive cover screws, optional factory fitted external hinges are also available. Either an EPDM or silicone seal can be used. BERNSTEIN CA aluminium enclosures are finished RAL 7001 as standard. ATEX standard enclosures specifications Suitable for Zone 1, 2, 22 Product advantages: Enclosure for high mechanical strength High corrosion and impact resistance due to high-quality powder coating - Standard in RAL 7001 (silver grey) Other RAL colours available on request Design layout: Protection type IP 65 after after EN60079-0 Protection type IP 66 nach EN60529 Width : 64 - 310 mm Lengt : 58 - 600 mm Height : 36 - 180 mm TüV 03 ATEX 2136 TüV 10 ATEX 555682 U for Enclosures
Datasheet
Description
Thanks to its robust design and high corrosive resistance, the CA aluminium enclosure range delivers high mechanical strength and are particularly suitable for potentially explosive atmospheres. They can also be used as terminal boxes or control enclosures for connection of electrical components. All built-in components must conform to the relevant approvals. Only materials that correspond to the temperature range T6 required for Ex enclosures are used in these enclosures and components. The minimum type of protection rating of all enclosures and screw connections is IP 64. The enclosures come with captive cover screws, optional factory fitted external hinges are also available. Either an EPDM or silicone seal can be used. BERNSTEIN CA aluminium enclosures are finished RAL 7001 as standard. ATEX standard enclosures specifications Suitable for Zone 1, 2, 22 Product advantages: Enclosure for high mechanical strength High corrosion and impact resistance due to high-quality powder coating - Standard in RAL 7001 (silver grey) Other RAL colours available on request Design layout: Protection type IP 65 after after EN60079-0 Protection type IP 66 nach EN60529 Width : 64 - 310 mm Lengt : 58 - 600 mm Height : 36 - 180 mm TüV 03 ATEX 2136 TüV 10 ATEX 555682 U for Enclosures
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ATEX Aluminum Enclosure - Type CA...Ex - BERNSTEIN AG
Porta Westfalica, Germany
ATEX Aluminum Enclosure
Type CA...Ex
ATEX Aluminum Enclosure Type CA...Ex
Thanks to its robust design and high corrosive resistance, the CA aluminium enclosure range delivers high mechanical strength and are particularly suitable for potentially explosive atmospheres. They can also be used as terminal boxes or control enclosures for connection of electrical components. All built-in components must conform to the relevant approvals. Only materials that correspond to the temperature range T6 required for Ex enclosures are used in these enclosures and components. The minimum type of protection rating of all enclosures and screw connections is IP 64. The enclosures come with captive cover screws, optional factory fitted external hinges are also available. Either an EPDM or silicone seal can be used. BERNSTEIN CA aluminium enclosures are finished RAL 7001 as standard. ATEX standard enclosures specifications Suitable for Zone 1, 2, 22 Product advantages: Enclosure for high mechanical strength High corrosion and impact resistance due to high-quality powder coating - Standard in RAL 7001 (silver grey) Other RAL colours available on request Design layout: Protection type IP 65 after after EN60079-0 Protection type IP 66 nach EN60529 Width : 64 - 310 mm Lengt : 58 - 600 mm Height : 36 - 180 mm TüV 03 ATEX 2136 TüV 10 ATEX 555682 U for Enclosures

Thanks to its robust design and high corrosive resistance, the CA aluminium enclosure range delivers high mechanical strength and are particularly suitable for potentially explosive atmospheres. They can also be used as terminal boxes or control enclosures for connection of electrical components. All built-in components must conform to the relevant approvals. Only materials that correspond to the temperature range T6 required for Ex enclosures are used in these enclosures and components. The minimum type of protection rating of all enclosures and screw connections is IP 64.
The enclosures come with captive cover screws, optional factory fitted external hinges are also available. Either an EPDM or silicone seal can be used. BERNSTEIN CA aluminium enclosures are finished RAL 7001 as standard.
ATEX standard enclosures

  • specifications
  • Suitable for Zone 1, 2, 22

Product advantages:

  • Enclosure for high mechanical strength
  • High corrosion and impact resistance due to high-quality powder coating - Standard in RAL 7001 (silver grey)
  • Other RAL colours available on request

Design layout:

  • Protection type IP 65 after after EN60079-0
  • Protection type IP 66 nach EN60529
  • Width : 64 - 310 mm
  • Lengt : 58 - 600 mm
  • Height : 36 - 180 mm
  • TÜV 03 ATEX 2136
  • TÜV 10 ATEX 555682 U for Enclosures
Supplier's Site Datasheet

Technical Specifications

  BERNSTEIN AG
Product Category Industrial Enclosures
Product Number Type CA...Ex
Product Name ATEX Aluminum Enclosure
Type Junction Box
Shape Rectangular
Length 2.28 to 23.62 inch (58 to 600 mm)
Width 2.52 to 12.2 inch (64 to 310 mm)
Depth 1.42 to 7.09 inch (36 to 180 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Enclosure, Handheld, Abs, Black/red; Enclosure Type Takachi - 38AC2569 - Newark, An Avnet Company
Specs
Length 0.9843 inch (25 mm)
Width 3.74 inch (95 mm)
Depth 6.73 inch (171 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details