BERNSTEIN AG Polyester Enclosure Type CP

Description
BERNSTEIN Series CP and CPS polyester enclosures are produced from highgrade glass fibre-reinforced polyester. Thanks to their reduced surface resistance (Ro < 109 Ohm), the black polyester enclosures meet the requirements for Ex applications. Polyester enclosures are therefore particularly suitable for accepting and encapsulating electrical and electronic components as well as control components in harsh environments or potentially explosive atmospheres (see Page 14). All enclosures achieve protection class IP 66 in accordance with DIN EN 60529 (optionally IP 67). Corresponding to their size, BERNSTEIN polyester enclosures feature M4 or M6 mounting elements in the enclosure body. These nickel-plated brass steel bushes are embedded in a flange on the narrow sides of the base and accept mounting plates, mounting rails, pc boards etc. The captive stainless steel cover screws are retained by a self-latching element integrated in the cover. The threaded bushes for mounting the cover are also made from nickel-plated brass. The protection class (on the standard enclosure) is ensured by a factory-fitted seal. The polyester enclosures are available as standard in g Features: Enclosure for high mechanical strength Very high corrosion resistance Excellent for external applications Standard colour RAL 7000 (grey) and RAL 9005 (black) Protection class IP 66 IP 67 on request
Description
BERNSTEIN Series CP and CPS polyester enclosures are produced from highgrade glass fibre-reinforced polyester. Thanks to their reduced surface resistance (Ro < 109 Ohm), the black polyester enclosures meet the requirements for Ex applications. Polyester enclosures are therefore particularly suitable for accepting and encapsulating electrical and electronic components as well as control components in harsh environments or potentially explosive atmospheres (see Page 14). All enclosures achieve protection class IP 66 in accordance with DIN EN 60529 (optionally IP 67). Corresponding to their size, BERNSTEIN polyester enclosures feature M4 or M6 mounting elements in the enclosure body. These nickel-plated brass steel bushes are embedded in a flange on the narrow sides of the base and accept mounting plates, mounting rails, pc boards etc. The captive stainless steel cover screws are retained by a self-latching element integrated in the cover. The threaded bushes for mounting the cover are also made from nickel-plated brass. The protection class (on the standard enclosure) is ensured by a factory-fitted seal. The polyester enclosures are available as standard in g Features: Enclosure for high mechanical strength Very high corrosion resistance Excellent for external applications Standard colour RAL 7000 (grey) and RAL 9005 (black) Protection class IP 66 IP 67 on request

Suppliers

Company
Product
Description
Supplier Links
Polyester Enclosure - Type CP - BERNSTEIN AG
Porta Westfalica, Germany
Polyester Enclosure
Type CP
Polyester Enclosure Type CP
BERNSTEIN Series CP and CPS polyester enclosures are produced from highgrade glass fibre-reinforced polyester. Thanks to their reduced surface resistance (Ro < 109 Ohm), the black polyester enclosures meet the requirements for Ex applications. Polyester enclosures are therefore particularly suitable for accepting and encapsulating electrical and electronic components as well as control components in harsh environments or potentially explosive atmospheres (see Page 14). All enclosures achieve protection class IP 66 in accordance with DIN EN 60529 (optionally IP 67). Corresponding to their size, BERNSTEIN polyester enclosures feature M4 or M6 mounting elements in the enclosure body. These nickel-plated brass steel bushes are embedded in a flange on the narrow sides of the base and accept mounting plates, mounting rails, pc boards etc. The captive stainless steel cover screws are retained by a self-latching element integrated in the cover. The threaded bushes for mounting the cover are also made from nickel-plated brass. The protection class (on the standard enclosure) is ensured by a factory-fitted seal. The polyester enclosures are available as standard in g Features: Enclosure for high mechanical strength Very high corrosion resistance Excellent for external applications Standard colour RAL 7000 (grey) and RAL 9005 (black) Protection class IP 66 IP 67 on request

BERNSTEIN Series CP and CPS polyester enclosures are produced from highgrade glass fibre-reinforced polyester. Thanks to their reduced surface resistance (Ro < 109 Ohm), the black polyester enclosures meet the requirements for Ex applications. Polyester enclosures are therefore particularly suitable for accepting and encapsulating electrical and electronic components as well as control components in harsh environments or potentially explosive atmospheres (see Page 14). All enclosures achieve protection class IP 66 in accordance with DIN EN 60529 (optionally IP 67).
Corresponding to their size, BERNSTEIN polyester enclosures feature M4 or M6 mounting elements in the enclosure body. These nickel-plated brass steel bushes are embedded in a flange on the narrow sides of the base and accept mounting plates, mounting rails, pc boards etc.
The captive stainless steel cover screws are retained by a self-latching element integrated in the cover. The threaded bushes for mounting the cover are also made from nickel-plated brass. The protection class (on the standard enclosure) is ensured by a factory-fitted seal. The polyester enclosures are available as standard in g

Features:

  • Enclosure for high mechanical strength
  • Very high corrosion resistance
  • Excellent for external applications
  • Standard colour RAL 7000 (grey) and RAL 9005 (black)
  • Protection class IP 66
  • IP 67 on request
Supplier's Site

Technical Specifications

  BERNSTEIN AG
Product Category Industrial Enclosures
Product Number Type CP
Product Name Polyester Enclosure
Shape Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117646 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 7.09 inch (180 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Type A Enclosure - PowderSafe™ AC710CT - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details