BERNSTEIN AG Modular Aluminum Control Enclosure CC-4000 / CC-4000 SL

Description
The CC-4000/CC-4000 SL are modular aluminium control enclosure systems. With their outstanding technical features, the enclosures simply and efficiently encapsulate industrial controllers and operator control panels for centralised and decentralised automation in production processes. Thanks to its modular design, the enclosure dimensions can be freely selected (up to 800 x 800 x 518) while conforming to protection class IP 65. Features: The width and height dimensions of the enclosure are unlimited selectable in increments of millimeters The width and height dimensions of the enclosure are unlimited selectable in increments of millimeters Combination of extrusions for several possibilities of the enclosure depth (CC-4000 SL with two different external enclosure depths of 55 and 99 mm) Design-underlining colour areas, colour selection according RAL on request Also slim versions for configuration of small visualisation systems possible Particularly good heat dissipation due to single-wall profiles (with double-wall extrusions the encased air results a thermal isolation, which may cause in an insufficient heat dissipation) Standard protection type IP65 (up to enclosure dimensions of max. 800 x 800 mm) Integrated handles for easy handling Panel fastening from inside or outside Direct access possibility due to door version Pedestal and desk version for optional available pedestal Customer-specific version according your requirements. Please use the check list in our catalogue or just contact us.
Datasheet
Description
The CC-4000/CC-4000 SL are modular aluminium control enclosure systems. With their outstanding technical features, the enclosures simply and efficiently encapsulate industrial controllers and operator control panels for centralised and decentralised automation in production processes. Thanks to its modular design, the enclosure dimensions can be freely selected (up to 800 x 800 x 518) while conforming to protection class IP 65. Features: The width and height dimensions of the enclosure are unlimited selectable in increments of millimeters The width and height dimensions of the enclosure are unlimited selectable in increments of millimeters Combination of extrusions for several possibilities of the enclosure depth (CC-4000 SL with two different external enclosure depths of 55 and 99 mm) Design-underlining colour areas, colour selection according RAL on request Also slim versions for configuration of small visualisation systems possible Particularly good heat dissipation due to single-wall profiles (with double-wall extrusions the encased air results a thermal isolation, which may cause in an insufficient heat dissipation) Standard protection type IP65 (up to enclosure dimensions of max. 800 x 800 mm) Integrated handles for easy handling Panel fastening from inside or outside Direct access possibility due to door version Pedestal and desk version for optional available pedestal Customer-specific version according your requirements. Please use the check list in our catalogue or just contact us.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Aluminum Control Enclosure - CC-4000 / CC-4000 SL - BERNSTEIN AG
Porta Westfalica, Germany
Modular Aluminum Control Enclosure
CC-4000 / CC-4000 SL
Modular Aluminum Control Enclosure CC-4000 / CC-4000 SL
The CC-4000/CC-4000 SL are modular aluminium control enclosure systems. With their outstanding technical features, the enclosures simply and efficiently encapsulate industrial controllers and operator control panels for centralised and decentralised automation in production processes. Thanks to its modular design, the enclosure dimensions can be freely selected (up to 800 x 800 x 518) while conforming to protection class IP 65. Features: The width and height dimensions of the enclosure are unlimited selectable in increments of millimeters The width and height dimensions of the enclosure are unlimited selectable in increments of millimeters Combination of extrusions for several possibilities of the enclosure depth (CC-4000 SL with two different external enclosure depths of 55 and 99 mm) Design-underlining colour areas, colour selection according RAL on request Also slim versions for configuration of small visualisation systems possible Particularly good heat dissipation due to single-wall profiles (with double-wall extrusions the encased air results a thermal isolation, which may cause in an insufficient heat dissipation) Standard protection type IP65 (up to enclosure dimensions of max. 800 x 800 mm) Integrated handles for easy handling Panel fastening from inside or outside Direct access possibility due to door version Pedestal and desk version for optional available pedestal Customer-specific version according your requirements. Please use the check list in our catalogue or just contact us.

The CC-4000/CC-4000 SL are modular aluminium control enclosure systems. With their outstanding technical features, the enclosures simply and efficiently encapsulate industrial controllers and operator control panels for centralised and decentralised automation in production processes.
Thanks to its modular design, the enclosure dimensions can be freely selected (up to 800 x 800 x 518) while conforming to protection class IP 65.

Features:

  • The width and height dimensions of the enclosure are unlimited selectable in increments of millimeters
  • The width and height dimensions of the enclosure are unlimited selectable in increments of millimeters
  • Combination of extrusions for several possibilities of the enclosure depth (CC-4000 SL with two different external enclosure depths of 55 and 99 mm)
  • Design-underlining colour areas, colour selection according RAL on request
  • Also slim versions for configuration of small visualisation systems possible
  • Particularly good heat dissipation due to single-wall profiles (with double-wall extrusions the encased air results a thermal isolation, which may cause in an insufficient heat dissipation)
  • Standard protection type IP65 (up to enclosure dimensions of max. 800 x 800 mm)
  • Integrated handles for easy handling
  • Panel fastening from inside or outside
  • Direct access possibility due to door version
  • Pedestal and desk version for optional available pedestal
  • Customer-specific version according your requirements. Please use the check list in our catalogue or just contact us.
Supplier's Site Datasheet

Technical Specifications

  BERNSTEIN AG
Product Category Industrial Enclosures
Product Number CC-4000 / CC-4000 SL
Product Name Modular Aluminum Control Enclosure
Type Operator Station
Shape Rectangular
Length ? to 31.5 inch (? to 800 mm)
Width ? to 31.5 inch (? to 800 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Features RoHS Compliant
View Details
Bulk Handling Enclosure - PowderSafe™ AC796BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details