Mentor MP is a modern DC drive based on Control Techniques' current AC drive technology. The Mentor MP's internal field controller with intelligent field weakening means that 90% of applications require no additional external controller.
| Nidec Control Techniques | |
|---|---|
| Product Category | Motor Speed Controllers |
| Product Number | MP700A5 |
| Product Name | Mentor MP Series Flexible DC Drives |
| Axes | 1.0 |
| Power | 395100 watts |
| Product | Variable Speed |
| PC-Based Bus | CANopen (optional feature); DeviceNet (optional feature); Ethernet (optional feature); Interbus-S (optional feature); PROFIBUS (optional feature); RS422; RS485; Modbus RTU Standard, Optional Features: PROFINET, EtherCAT, CTNet, CTSync |
| Operating Temperature | 0 to 55 C (32 to 131 F) |