ISA-ZIN is especially noted for high resistance to oxidation and chemical corrosion, as well as a relatively low resistivity. It is used for resistors of any type and for heating cords, cables and heating mats. Ribbons for instance are used for heating of bimetals. The maximum working temperature in air is +500 °C.
Form of Delivery
ISA-ZIN is supplied in the form of round wires in the range 0.04 to 8.00 mm Ø in bare or enameled condition flat wires, stranded wires, ribbons and sheets.
Isabellenhutte USA | |
---|---|
Product Category | Metal Shapes and Stock |
Product Number | ISAZIN® |
Product Name | Resistance Alloy |
Type | Copper; Alloy; Miscellaneous Nonferrous Metal or Alloy |
Features | Corrosion Resistant; Heat Resistant |
Processing, Temper & Finish | Annealed; Enameled |