Altaflo Datasheets for Medical Tubing
Medical tubing is made from a variety of materials and is typically sterilized and small in diameter. Glass, metal, plastic, and rubber silicone tubing are used in a variety of medical applications.
Medical Tubing: Learn more
| Product Name | Notes |
|---|---|
| ALTAFLUOR 100® PTFE Tubing PTFE (polytetrafluoroethy lene) is the original Teflon® material first developed by E.I. Dupont Co. PTFE tubing is the most flexible of all fluoropolymer tubing offered. ALTAFLUOR... | |
| ALTAFLUOR 200® FEP Tubing & Pipe FEP (fluorinated ethylene propylene) tubing is an economical choice for tubing applications requiring chemical resistance in combination with broad temperature exposure. ALTAFLUOR 200 FEP... | |
| ALTAFLUOR 200-E® FEP Enviro Tubing ALTAFLUOR 200-E® ENVIRO SERIES FEP (fluorinated ethylene propylene) tubing is designed specifically for use in environmental sampling applications. This cost effective tubing is the preferred... | |
| ALTAFLUOR 400® PFA Tubing & Pipe PFA (perfluoroalkoxy) is the tubing of choice for applications involving extreme chemical resistance combined with high temperature exposure. ALTAFLUOR 400® tubing and pipe are... | |
| ALTAFLUOR 480® Tubing & Pipe ALTAFLUOR 480 UHP PFA (ultra high purity perfluoroalkoxy) tubing and pipe are the products of choice for applications such as semiconductor and pharmaceutical process that... | |
| PVDF (Polyvinylidene Fluoride) is an abrasion resistant fluoropolymer suitable for use in applications requiring chemical resistance with low permeability. ALTAFLUOR 500 PVDF is the most abrasion and temperature resistant of... | |
| PVDF FLEX (polyvinylidene fluoride - commonly known by the trade name KYNAR FLEX®) is a more flexible version of PVDF tubing suitable for use with flare fittings.* ALTAFLUOR 550 Tubing... |