Altaflo Ultra high purity perfluoroalkoxy (UHP PFA) Tubing ALTAFLUOR 480® 480-0125-030-OC

Description
ALTAFLUOR 480® Tubing & Pipe ALTAFLUOR 480 UHP PFA (ultra high purity perfluoroalkoxy) tubing and pipe are the products of choice for applications such as semiconductor and pharmaceutical process that require extreme chemical resistance while maintaining highest purity levels. Although HP PFA Tubing is available in a variety of resin grades, ALTAFLUOR 480® UHP PFA tubing and pipe are made exclusively from a high molecular weight, high purity resin that provides excellent chemical resistance, (even to common fluorosurfactants), highest purity levels, low permeation levels and smoothest surface finish. Unlike standard HP PFA tubing products, ALTAFLUOR 480 tubing has flex life values comparable to PTFE tubing. ALTAFLUOR 480 UHP PFA tubing is ideal for use with flare or conventional fittings. ALTAFLUOR 480 UHP PFA pipe may be joined using conventional threaded fittings or welded. For non-high purity applications please view our ALTAFLUOR 400® PFA Tubing & Pipe options. Additional Low Permeation PFA Tubing is also available upon request. Features: 100% virgin grade high performance resins used to resist stress cracking Chemically inert to nearly all industrial chemicals and solvents Highest thermal stability Lower permeation over standard PFA Tubing & Pipe (even with aggressive chemicals such as HCL) Smoothest surface finish resulting in less area of particle entrapment Translucent Moisture absorption nearly zero FDA compliant for food contact Non-flammable Tubing is suitable for use with flare or conventional fittings Tubing is available in coiled hose and convoluted constructions Applications Semiconductor Chemical process Scientific Insulation Heat exchangers Air sampling Gas analyzing Emissions Monitoring Laboratory applications Flow monitoring Pharmaceutical
Datasheet
Description
ALTAFLUOR 480® Tubing & Pipe ALTAFLUOR 480 UHP PFA (ultra high purity perfluoroalkoxy) tubing and pipe are the products of choice for applications such as semiconductor and pharmaceutical process that require extreme chemical resistance while maintaining highest purity levels. Although HP PFA Tubing is available in a variety of resin grades, ALTAFLUOR 480® UHP PFA tubing and pipe are made exclusively from a high molecular weight, high purity resin that provides excellent chemical resistance, (even to common fluorosurfactants), highest purity levels, low permeation levels and smoothest surface finish. Unlike standard HP PFA tubing products, ALTAFLUOR 480 tubing has flex life values comparable to PTFE tubing. ALTAFLUOR 480 UHP PFA tubing is ideal for use with flare or conventional fittings. ALTAFLUOR 480 UHP PFA pipe may be joined using conventional threaded fittings or welded. For non-high purity applications please view our ALTAFLUOR 400® PFA Tubing & Pipe options. Additional Low Permeation PFA Tubing is also available upon request. Features: 100% virgin grade high performance resins used to resist stress cracking Chemically inert to nearly all industrial chemicals and solvents Highest thermal stability Lower permeation over standard PFA Tubing & Pipe (even with aggressive chemicals such as HCL) Smoothest surface finish resulting in less area of particle entrapment Translucent Moisture absorption nearly zero FDA compliant for food contact Non-flammable Tubing is suitable for use with flare or conventional fittings Tubing is available in coiled hose and convoluted constructions Applications Semiconductor Chemical process Scientific Insulation Heat exchangers Air sampling Gas analyzing Emissions Monitoring Laboratory applications Flow monitoring Pharmaceutical
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra high purity perfluoroalkoxy (UHP PFA) Tubing - ALTAFLUOR 480® 480-0125-030-OC - Altaflo
Sparta, NJ, USA
Ultra high purity perfluoroalkoxy (UHP PFA) Tubing
ALTAFLUOR 480® 480-0125-030-OC
Ultra high purity perfluoroalkoxy (UHP PFA) Tubing ALTAFLUOR 480® 480-0125-030-OC
ALTAFLUOR 480® Tubing & Pipe ALTAFLUOR 480 UHP PFA (ultra high purity perfluoroalkoxy) tubing and pipe are the products of choice for applications such as semiconductor and pharmaceutical process that require extreme chemical resistance while maintaining highest purity levels. Although HP PFA Tubing is available in a variety of resin grades, ALTAFLUOR 480® UHP PFA tubing and pipe are made exclusively from a high molecular weight, high purity resin that provides excellent chemical resistance, (even to common fluorosurfactants), highest purity levels, low permeation levels and smoothest surface finish. Unlike standard HP PFA tubing products, ALTAFLUOR 480 tubing has flex life values comparable to PTFE tubing. ALTAFLUOR 480 UHP PFA tubing is ideal for use with flare or conventional fittings. ALTAFLUOR 480 UHP PFA pipe may be joined using conventional threaded fittings or welded. For non-high purity applications please view our ALTAFLUOR 400® PFA Tubing & Pipe options. Additional Low Permeation PFA Tubing is also available upon request. Features: 100% virgin grade high performance resins used to resist stress cracking Chemically inert to nearly all industrial chemicals and solvents Highest thermal stability Lower permeation over standard PFA Tubing & Pipe (even with aggressive chemicals such as HCL) Smoothest surface finish resulting in less area of particle entrapment Translucent Moisture absorption nearly zero FDA compliant for food contact Non-flammable Tubing is suitable for use with flare or conventional fittings Tubing is available in coiled hose and convoluted constructions Applications Semiconductor Chemical process Scientific Insulation Heat exchangers Air sampling Gas analyzing Emissions Monitoring Laboratory applications Flow monitoring Pharmaceutical

ALTAFLUOR 480® Tubing & Pipe
ALTAFLUOR 480 UHP PFA (ultra high purity perfluoroalkoxy) tubing and pipe are the products of choice for applications such as semiconductor and pharmaceutical process that require extreme chemical resistance while maintaining highest purity levels. Although HP PFA Tubing is available in a variety of resin grades, ALTAFLUOR 480® UHP PFA tubing and pipe are made exclusively from a high molecular weight, high purity resin that provides excellent chemical resistance, (even to common fluorosurfactants), highest purity levels, low permeation levels and smoothest surface finish. Unlike standard HP PFA tubing products, ALTAFLUOR 480 tubing has flex life values comparable to PTFE tubing. ALTAFLUOR 480 UHP PFA tubing is ideal for use with flare or conventional fittings. ALTAFLUOR 480 UHP PFA pipe may be joined using conventional threaded fittings or welded. For non-high purity applications please view our ALTAFLUOR 400® PFA Tubing & Pipe options. Additional Low Permeation PFA Tubing is also available upon request.

Features:

  • 100% virgin grade high performance resins used to resist stress cracking
  • Chemically inert to nearly all industrial chemicals and solvents
  • Highest thermal stability
  • Lower permeation over standard PFA Tubing & Pipe (even with aggressive chemicals such as HCL)
  • Smoothest surface finish resulting in less area of particle entrapment
  • Translucent
  • Moisture absorption nearly zero
  • FDA compliant for food contact
  • Non-flammable
  • Tubing is suitable for use with flare or conventional fittings
  • Tubing is available in coiled hose and convoluted constructions

Applications

  • Semiconductor
  • Chemical process
  • Scientific
  • Insulation
  • Heat exchangers
  • Air sampling
  • Gas analyzing
  • Emissions Monitoring
  • Laboratory applications
  • Flow monitoring
  • Pharmaceutical
Supplier's Site Datasheet

Technical Specifications

  Altaflo
Product Category Tubing
Product Number ALTAFLUOR 480® 480-0125-030-OC
Product Name Ultra high purity perfluoroalkoxy (UHP PFA) Tubing
Type Plastic
Material Fluoropolymer; AltaFluor®; UHP PFA
Shape Round
Features Coiled (optional feature); Spark Resistant
Color / Clarity Clear; Translucent
Unlock Full Specs
to access all available technical data

Similar Products

Optically Clear PVC Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Material Poly Vinyl Chloride
Shape Round
View Details
Prolite® Polypropylene Tubing - 4480455 - NewAge Performance Products | NAPP
NewAge Performance Products | NAPP
Specs
Material Polypropylene
Application Food & Beverage; Medical / Pharmaceutical; Water
Outside Diameter 0.625 inch (15.9 mm)
View Details
Convoluted Tubing - 5470274008 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details