Altaflo Polyvinylidene Fluoride (PVDF) Tubing ALTAFLUOR 500®

Description
PVDF (Polyvinylidene Fluoride) is an abrasion resistant fluoropolymer suitable for use in applications requiring chemical resistance with low permeability. ALTAFLUOR 500 PVDF is the most abrasion and temperature resistant of the PVDF products offered. ALTAFLUOR 500 PVDF tubing and pipe provide excellent abrasion resistance and mechanical strength in use with many chemicals and solvents. With its extremely low extractable levels, ALTAFLUOR 500 PVDF pipe is excellent for use in ultra pure water systems. ALTAFLUOR 500 PVDF tubing is suitable for use with conventional fittings but is not recommended for use with flare fittings. ALTAFLUOR 400 PVDF pipe can be joined using conventional threaded fittings or welded. ALTAFLUOR 500® Features: 100% virgin grade KYNAR® PVDF Excellent abrasion resistance Low permeability Good chemical resistance UV resistant FDA Compliant Applications Chemical process Semiconductor Water process systems Aquarium
Datasheet
Description
PVDF (Polyvinylidene Fluoride) is an abrasion resistant fluoropolymer suitable for use in applications requiring chemical resistance with low permeability. ALTAFLUOR 500 PVDF is the most abrasion and temperature resistant of the PVDF products offered. ALTAFLUOR 500 PVDF tubing and pipe provide excellent abrasion resistance and mechanical strength in use with many chemicals and solvents. With its extremely low extractable levels, ALTAFLUOR 500 PVDF pipe is excellent for use in ultra pure water systems. ALTAFLUOR 500 PVDF tubing is suitable for use with conventional fittings but is not recommended for use with flare fittings. ALTAFLUOR 400 PVDF pipe can be joined using conventional threaded fittings or welded. ALTAFLUOR 500® Features: 100% virgin grade KYNAR® PVDF Excellent abrasion resistance Low permeability Good chemical resistance UV resistant FDA Compliant Applications Chemical process Semiconductor Water process systems Aquarium
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polyvinylidene Fluoride (PVDF) Tubing - ALTAFLUOR 500® - Altaflo
Sparta, NJ, USA
Polyvinylidene Fluoride (PVDF) Tubing
ALTAFLUOR 500®
Polyvinylidene Fluoride (PVDF) Tubing ALTAFLUOR 500®
PVDF (Polyvinylidene Fluoride) is an abrasion resistant fluoropolymer suitable for use in applications requiring chemical resistance with low permeability. ALTAFLUOR 500 PVDF is the most abrasion and temperature resistant of the PVDF products offered. ALTAFLUOR 500 PVDF tubing and pipe provide excellent abrasion resistance and mechanical strength in use with many chemicals and solvents. With its extremely low extractable levels, ALTAFLUOR 500 PVDF pipe is excellent for use in ultra pure water systems. ALTAFLUOR 500 PVDF tubing is suitable for use with conventional fittings but is not recommended for use with flare fittings. ALTAFLUOR 400 PVDF pipe can be joined using conventional threaded fittings or welded. ALTAFLUOR 500® Features: 100% virgin grade KYNAR® PVDF Excellent abrasion resistance Low permeability Good chemical resistance UV resistant FDA Compliant Applications Chemical process Semiconductor Water process systems Aquarium

PVDF (Polyvinylidene Fluoride) is an abrasion resistant fluoropolymer suitable for use in applications requiring chemical resistance with low permeability. ALTAFLUOR 500 PVDF is the most abrasion and temperature resistant of the PVDF products offered. ALTAFLUOR 500 PVDF tubing and pipe provide excellent abrasion resistance and mechanical strength in use with many chemicals and solvents. With its extremely low extractable levels, ALTAFLUOR 500 PVDF pipe is excellent for use in ultra pure water systems. ALTAFLUOR 500 PVDF tubing is suitable for use with conventional fittings but is not recommended for use with flare fittings. ALTAFLUOR 400 PVDF pipe can be joined using conventional threaded fittings or welded.

ALTAFLUOR 500® Features:

  • 100% virgin grade KYNAR® PVDF
  • Excellent abrasion resistance
  • Low permeability
  • Good chemical resistance
  • UV resistant
  • FDA Compliant

Applications

  • Chemical process
  • Semiconductor
  • Water process systems
  • Aquarium
Supplier's Site Datasheet

Technical Specifications

  Altaflo
Product Category Tubing
Product Number ALTAFLUOR 500®
Product Name Polyvinylidene Fluoride (PVDF) Tubing
Type Plastic
Material Polyvinylidene Fluoride; AltaFluor®
Shape Round
Features Spark Resistant
Color / Clarity Clear
Unlock Full Specs
to access all available technical data

Similar Products

Coiltef® Fluoropolymer Tubing - 3500301 - NewAge Performance Products | NAPP
NewAge Performance Products | NAPP
Specs
Type Plastic
Material Fluoropolymer
Application General Chemical; Food & Beverage; Medical / Pharmaceutical; Water
View Details
Silicone Star Tubing - STAR - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Rubber / Silicone
Outside Diameter 0.250 inch (6.3 mm)
Inside Diameter 0.200 to 1.750 inch (5.1 to 44.4 mm)
View Details
Stainless Steel Metric Tubing - T316 - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; Inconel 600™, Monel 400™; T316
Features Sterilizeable; Seamless
View Details
Polyurethane Tubing - MUT - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Type Plastic
Material Polyurethane
Color / Clarity Clear; Translucent; Solid
View Details