Altaflo Datasheets for Industrial Pipe
Industrial pipe is a broad category of fluid and solid transport hardware used in many applications and industries. Cylindrical pipe and rigid tube is used in process, energy, construction, and civil infrastructure applications.
Industrial Pipe: Learn more
| Product Name | Notes |
|---|---|
| ALTAFLUOR 200® FEP Tubing & Pipe FEP (fluorinated ethylene propylene) tubing is an economical choice for tubing applications requiring chemical resistance in combination with broad temperature exposure. ALTAFLUOR 200 FEP... | |
| ALTAFLUOR 400® PFA Tubing & Pipe PFA (perfluoroalkoxy) is the tubing of choice for applications involving extreme chemical resistance combined with high temperature exposure. ALTAFLUOR 400® tubing and pipe are... | |
| ALTAFLUOR 480® Tubing & Pipe ALTAFLUOR 480 UHP PFA (ultra high purity perfluoroalkoxy) tubing and pipe are the products of choice for applications such as semiconductor and pharmaceutical process that... |