ALTAFLUOR 480® Tubing & Pipe ALTAFLUOR 480 UHP PFA (ultra high purity perfluoroalkoxy) tubing and pipe are the products of choice for applications such as semiconductor and pharmaceutical process that require extreme chemical resistance while maintaining highest purity levels. Although HP PFA Tubing is available in a variety of resin grades, ALTAFLUOR 480® UHP PFA tubing and pipe are made exclusively from a high molecular weight, high purity resin that provides excellent chemical resistance, (even to common fluorosurfactants), highest purity levels, low permeation levels and smoothest surface finish. Unlike standard HP PFA tubing products, ALTAFLUOR 480 tubing has flex life values comparable to PTFE tubing. ALTAFLUOR 480 UHP PFA tubing is ideal for use with flare or conventional fittings. ALTAFLUOR 480 UHP PFA pipe may be joined using conventional threaded fittings or welded. For non-high purity applications please view our ALTAFLUOR 400® PFA Tubing & Pipe options. Additional Low Permeation PFA Tubing is also available upon request.
Features:
100% virgin grade high performance resins used to resist stress cracking
Chemically inert to nearly all industrial chemicals and solvents
Highest thermal stability
Lower permeation over standard PFA Tubing & Pipe (even with aggressive chemicals such as HCL)
Smoothest surface finish resulting in less area of particle entrapment
Translucent
Moisture absorption nearly zero
FDA compliant for food contact
Non-flammable
Tubing is suitable for use with flare or conventional fittings
Tubing is available in coiled hose and convoluted constructions
Applications
Semiconductor
Chemical process
Scientific
Insulation
Heat exchangers
Air sampling
Gas analyzing
Emissions Monitoring
Laboratory applications
Flow monitoring
Pharmaceutical
ALTAFLUOR 480® Tubing & Pipe
ALTAFLUOR 480 UHP PFA (ultra high purity perfluoroalkoxy) tubing and pipe are the products of choice for applications such as semiconductor and pharmaceutical process that require extreme chemical resistance while maintaining highest purity levels. Although HP PFA Tubing is available in a variety of resin grades, ALTAFLUOR 480® UHP PFA tubing and pipe are made exclusively from a high molecular weight, high purity resin that provides excellent chemical resistance, (even to common fluorosurfactants), highest purity levels, low permeation levels and smoothest surface finish. Unlike standard HP PFA tubing products, ALTAFLUOR 480 tubing has flex life values comparable to PTFE tubing. ALTAFLUOR 480 UHP PFA tubing is ideal for use with flare or conventional fittings. ALTAFLUOR 480 UHP PFA pipe may be joined using conventional threaded fittings or welded. For non-high purity applications please view our ALTAFLUOR 400® PFA Tubing & Pipe options. Additional Low Permeation PFA Tubing is also available upon request.
Features:
- 100% virgin grade high performance resins used to resist stress cracking
- Chemically inert to nearly all industrial chemicals and solvents
- Highest thermal stability
- Lower permeation over standard PFA Tubing & Pipe (even with aggressive chemicals such as HCL)
- Smoothest surface finish resulting in less area of particle entrapment
- Translucent
- Moisture absorption nearly zero
- FDA compliant for food contact
- Non-flammable
- Tubing is suitable for use with flare or conventional fittings
- Tubing is available in coiled hose and convoluted constructions
Applications
- Semiconductor
- Chemical process
- Scientific
- Insulation
- Heat exchangers
- Air sampling
- Gas analyzing
- Emissions Monitoring
- Laboratory applications
- Flow monitoring
- Pharmaceutical