Altaflo Perfluoroalkoxy (PFA) Tubing ALTAFLUOR 400® 400-0354-059-XX

Description
ALTAFLUOR 400® PFA Tubing & Pipe PFA (perfluoroalkoxy) is the tubing of choice for applications involving extreme chemical resistance combined with high temperature exposure. ALTAFLUOR 400® tubing and pipe are made exclusively from the highest molecular weight resins available giving them superior physical properties. ALTAFLUOR 400 PFA tubing is suitable for even the most demanding applications. ALTAFLUOR 400 PFA pipe may be used with conventional threaded fittings or welded. ALTAFLUOR 400 is compatible with flare or conventional type fittings. For applications where reduced permeation is critical, please contact Altaflo for information on our new Low Permeation PFA Tubing. For Semiconductor and other high purity applications, please view our ALTAFLUOR 480® UHP PFA Tubing and Pipe information. Features: 100% virgin grade high performance resins used to resist stress cracking Chemically inert to nearly all industrial chemicals and solvents Higher thermal stability than with FEP Lower permeability than with FEP Translucent Moisture absorption nearly zero FDA compliant for food contact Non-flammable Tubing is suitable for use with flare or conventional fittings Tubing is available in coiled hose and convoluted constructions Low permeation PFA tubing and pipe are also available Semiconductor grade PFA is also available - pls. view ALTAFLUOR 480® UHP PFA Tubing & Pipe information Applications Chemical process Heat exchangers Laboratory applications Semiconductor Flow monitoring Emissions monitoring Double containment systems Food processing Electrical insulation Automotive hose Automotive paint spray
Datasheet
Description
ALTAFLUOR 400® PFA Tubing & Pipe PFA (perfluoroalkoxy) is the tubing of choice for applications involving extreme chemical resistance combined with high temperature exposure. ALTAFLUOR 400® tubing and pipe are made exclusively from the highest molecular weight resins available giving them superior physical properties. ALTAFLUOR 400 PFA tubing is suitable for even the most demanding applications. ALTAFLUOR 400 PFA pipe may be used with conventional threaded fittings or welded. ALTAFLUOR 400 is compatible with flare or conventional type fittings. For applications where reduced permeation is critical, please contact Altaflo for information on our new Low Permeation PFA Tubing. For Semiconductor and other high purity applications, please view our ALTAFLUOR 480® UHP PFA Tubing and Pipe information. Features: 100% virgin grade high performance resins used to resist stress cracking Chemically inert to nearly all industrial chemicals and solvents Higher thermal stability than with FEP Lower permeability than with FEP Translucent Moisture absorption nearly zero FDA compliant for food contact Non-flammable Tubing is suitable for use with flare or conventional fittings Tubing is available in coiled hose and convoluted constructions Low permeation PFA tubing and pipe are also available Semiconductor grade PFA is also available - pls. view ALTAFLUOR 480® UHP PFA Tubing & Pipe information Applications Chemical process Heat exchangers Laboratory applications Semiconductor Flow monitoring Emissions monitoring Double containment systems Food processing Electrical insulation Automotive hose Automotive paint spray
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Perfluoroalkoxy (PFA) Tubing - ALTAFLUOR 400® 400-0354-059-XX - Altaflo
Sparta, NJ, USA
Perfluoroalkoxy (PFA) Tubing
ALTAFLUOR 400® 400-0354-059-XX
Perfluoroalkoxy (PFA) Tubing ALTAFLUOR 400® 400-0354-059-XX
ALTAFLUOR 400® PFA Tubing & Pipe PFA (perfluoroalkoxy) is the tubing of choice for applications involving extreme chemical resistance combined with high temperature exposure. ALTAFLUOR 400® tubing and pipe are made exclusively from the highest molecular weight resins available giving them superior physical properties. ALTAFLUOR 400 PFA tubing is suitable for even the most demanding applications. ALTAFLUOR 400 PFA pipe may be used with conventional threaded fittings or welded. ALTAFLUOR 400 is compatible with flare or conventional type fittings. For applications where reduced permeation is critical, please contact Altaflo for information on our new Low Permeation PFA Tubing. For Semiconductor and other high purity applications, please view our ALTAFLUOR 480® UHP PFA Tubing and Pipe information. Features: 100% virgin grade high performance resins used to resist stress cracking Chemically inert to nearly all industrial chemicals and solvents Higher thermal stability than with FEP Lower permeability than with FEP Translucent Moisture absorption nearly zero FDA compliant for food contact Non-flammable Tubing is suitable for use with flare or conventional fittings Tubing is available in coiled hose and convoluted constructions Low permeation PFA tubing and pipe are also available Semiconductor grade PFA is also available - pls. view ALTAFLUOR 480® UHP PFA Tubing & Pipe information Applications Chemical process Heat exchangers Laboratory applications Semiconductor Flow monitoring Emissions monitoring Double containment systems Food processing Electrical insulation Automotive hose Automotive paint spray

ALTAFLUOR 400® PFA Tubing & Pipe
PFA (perfluoroalkoxy) is the tubing of choice for applications involving extreme chemical resistance combined with high temperature exposure. ALTAFLUOR 400® tubing and pipe are made exclusively from the highest molecular weight resins available giving them superior physical properties. ALTAFLUOR 400 PFA tubing is suitable for even the most demanding applications. ALTAFLUOR 400 PFA pipe may be used with conventional threaded fittings or welded. ALTAFLUOR 400 is compatible with flare or conventional type fittings. For applications where reduced permeation is critical, please contact Altaflo for information on our new Low Permeation PFA Tubing. For Semiconductor and other high purity applications, please view our ALTAFLUOR 480® UHP PFA Tubing and Pipe information.

Features:

  • 100% virgin grade high performance resins used to resist stress cracking
  • Chemically inert to nearly all industrial chemicals and solvents
  • Higher thermal stability than with FEP
  • Lower permeability than with FEP
  • Translucent
  • Moisture absorption nearly zero
  • FDA compliant for food contact
  • Non-flammable
  • Tubing is suitable for use with flare or conventional fittings
  • Tubing is available in coiled hose and convoluted constructions
  • Low permeation PFA tubing and pipe are also available
  • Semiconductor grade PFA is also available - pls. view ALTAFLUOR 480® UHP PFA Tubing & Pipe information

Applications

  • Chemical process
  • Heat exchangers
  • Laboratory applications
  • Semiconductor
  • Flow monitoring
  • Emissions monitoring
  • Double containment systems
  • Food processing
  • Electrical insulation
  • Automotive hose
  • Automotive paint spray
Supplier's Site Datasheet

Technical Specifications

  Altaflo
Product Category Tubing
Product Number ALTAFLUOR 400® 400-0354-059-XX
Product Name Perfluoroalkoxy (PFA) Tubing
Type Plastic
Material Fluoropolymer; AltaFluor®; PFA
Shape Round
Features Coiled (optional feature); Spark Resistant
Color / Clarity Clear (optional feature); Translucent; Solid (optional feature); Multi (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Nylotube® Semi-Rigid & Flexible Grade Tubing - 2330265 - NewAge Performance Products | NAPP
Specs
Shape Round
Application General Chemical; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Refrigeration
Design Units English
View Details
Silicone Tubing - CST - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Rubber / Silicone
Inside Diameter 0.040 to 1.500 inch (1.0 to 38.1 mm)
Temperature Range 0 to 600 F (-18 to 316 C)
View Details
304 Fractional Stainless Steel Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; Inconel 600™, Monel 400™; T304
Shape Round
View Details
Nylon Tubing - MNT - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Type Plastic
Material Nylon
View Details