Altaflo Fluorinated ethylene propylene (FEP) Tubing ALTAFLUOR 200-E® 2E0-0250-040-0C

Description
ALTAFLUOR 200-E® FEP Enviro Tubing ALTAFLUOR 200-E® ENVIRO SERIES FEP (fluorinated ethylene propylene) tubing is designed specifically for use in environmental sampling applications. This cost effective tubing is the preferred product for applications requiring the purity of FEP without exposure to aggressive chemical or other harsh conditions. ALTAFLUOR 200-E® Series FEP Tubing does not impart taste, odor or other contaminants which make it ideal for bailer tubes used in ground water applications. For more critical application requirements, we suggest the use of ALTAFLUOR 200® FEP or ALTAFLUOR 400® PFA Tubing. Features: 100% virgin FEP resin Excellent UV transmission Low permeability High thermal stability Excellent clarity Moisture absorption nearly zero Does not impart taste, odor or contaminants Non-flammable Tubing is self-extinguishing Applications Ground water monitoring Air Sampling tubes Laboratory applications Water process UV water purification systems
Datasheet
Description
ALTAFLUOR 200-E® FEP Enviro Tubing ALTAFLUOR 200-E® ENVIRO SERIES FEP (fluorinated ethylene propylene) tubing is designed specifically for use in environmental sampling applications. This cost effective tubing is the preferred product for applications requiring the purity of FEP without exposure to aggressive chemical or other harsh conditions. ALTAFLUOR 200-E® Series FEP Tubing does not impart taste, odor or other contaminants which make it ideal for bailer tubes used in ground water applications. For more critical application requirements, we suggest the use of ALTAFLUOR 200® FEP or ALTAFLUOR 400® PFA Tubing. Features: 100% virgin FEP resin Excellent UV transmission Low permeability High thermal stability Excellent clarity Moisture absorption nearly zero Does not impart taste, odor or contaminants Non-flammable Tubing is self-extinguishing Applications Ground water monitoring Air Sampling tubes Laboratory applications Water process UV water purification systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorinated ethylene propylene (FEP) Tubing - ALTAFLUOR 200-E® 2E0-0250-040-0C - Altaflo
Sparta, NJ, USA
Fluorinated ethylene propylene (FEP) Tubing
ALTAFLUOR 200-E® 2E0-0250-040-0C
Fluorinated ethylene propylene (FEP) Tubing ALTAFLUOR 200-E® 2E0-0250-040-0C
ALTAFLUOR 200-E® FEP Enviro Tubing ALTAFLUOR 200-E® ENVIRO SERIES FEP (fluorinated ethylene propylene) tubing is designed specifically for use in environmental sampling applications. This cost effective tubing is the preferred product for applications requiring the purity of FEP without exposure to aggressive chemical or other harsh conditions. ALTAFLUOR 200-E® Series FEP Tubing does not impart taste, odor or other contaminants which make it ideal for bailer tubes used in ground water applications. For more critical application requirements, we suggest the use of ALTAFLUOR 200® FEP or ALTAFLUOR 400® PFA Tubing. Features: 100% virgin FEP resin Excellent UV transmission Low permeability High thermal stability Excellent clarity Moisture absorption nearly zero Does not impart taste, odor or contaminants Non-flammable Tubing is self-extinguishing Applications Ground water monitoring Air Sampling tubes Laboratory applications Water process UV water purification systems

ALTAFLUOR 200-E® FEP Enviro Tubing
ALTAFLUOR 200-E® ENVIRO SERIES FEP (fluorinated ethylene propylene) tubing is designed specifically for use in environmental sampling applications. This cost effective tubing is the preferred product for applications requiring the purity of FEP without exposure to aggressive chemical or other harsh conditions. ALTAFLUOR 200-E® Series FEP Tubing does not impart taste, odor or other contaminants which make it ideal for bailer tubes used in ground water applications. For more critical application requirements, we suggest the use of ALTAFLUOR 200® FEP or ALTAFLUOR 400® PFA Tubing.

Features:

  • 100% virgin FEP resin
  • Excellent UV transmission
  • Low permeability
  • High thermal stability
  • Excellent clarity
  • Moisture absorption nearly zero
  • Does not impart taste, odor or contaminants
  • Non-flammable
  • Tubing is self-extinguishing

Applications

  • Ground water monitoring
  • Air Sampling tubes
  • Laboratory applications
  • Water process
  • UV water purification systems
Supplier's Site Datasheet

Technical Specifications

  Altaflo
Product Category Tubing
Product Number ALTAFLUOR 200-E® 2E0-0250-040-0C
Product Name Fluorinated ethylene propylene (FEP) Tubing
Type Plastic
Material Fluoropolymer; AltaFluor®; FEP
Shape Round
Features Spark Resistant
Color / Clarity Clear; Translucent; Multi (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Coiled Polyurethane Tubing - MUT_Coiled - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Type Plastic
Material Polyurethane
View Details
Urethane Tubing - URT1-0805 - Clippard
Specs
Type Plastic
Material Polyurethane
Shape Round
View Details
4900 PVC Tubing & Sleeving -  - Pexco
Specs
Type Plastic; Electrical
Material Poly Vinyl Chloride
Shape Round
View Details
Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details