Altaflo Datasheets for Tubing
Tubes are hollow cylinders used for fluid transport, structural applications, or electrical sheathing. They are usually cylindrical in shape, but may have round, rectangular, or square cross-sections.
Tubing: Learn more
| Product Name | Notes |
|---|---|
| ALTAFLUOR 100® PTFE Tubing PTFE (polytetrafluoroethy lene) is the original Teflon® material first developed by E.I. Dupont Co. PTFE tubing is the most flexible of all fluoropolymer tubing offered. ALTAFLUOR... | |
| ALTAFLUOR 200® FEP Tubing & Pipe FEP (fluorinated ethylene propylene) tubing is an economical choice for tubing applications requiring chemical resistance in combination with broad temperature exposure. ALTAFLUOR 200 FEP... | |
| ALTAFLUOR 200-E® FEP Enviro Tubing ALTAFLUOR 200-E® ENVIRO SERIES FEP (fluorinated ethylene propylene) tubing is designed specifically for use in environmental sampling applications. This cost effective tubing is the preferred... | |
| ALTAFLUOR 400® PFA Tubing & Pipe PFA (perfluoroalkoxy) is the tubing of choice for applications involving extreme chemical resistance combined with high temperature exposure. ALTAFLUOR 400® tubing and pipe are... | |
| ALTAFLUOR 480® Tubing & Pipe ALTAFLUOR 480 UHP PFA (ultra high purity perfluoroalkoxy) tubing and pipe are the products of choice for applications such as semiconductor and pharmaceutical process that... | |
| PVDF (Polyvinylidene Fluoride) is an abrasion resistant fluoropolymer suitable for use in applications requiring chemical resistance with low permeability. ALTAFLUOR 500 PVDF is the most abrasion and temperature resistant of... | |
| PVDF FLEX (polyvinylidene fluoride - commonly known by the trade name KYNAR FLEX®) is a more flexible version of PVDF tubing suitable for use with flare fittings.* ALTAFLUOR 550 Tubing... | |
| THV FLEX (tetrafluoroethylene -hexafluoropropylene -vinylidene fluoride) tubing has a unique combination of properties making it the preferred choice for many applications. ALTAFLUOR 350 THV Flex tubing is ideal for use... |