Altaflo Fluorinated ethylene propylene (FEP) Tubing ALTAFLUOR 200® 200-0375-062-XX

Description
ALTAFLUOR 200® FEP Tubing & Pipe FEP (fluorinated ethylene propylene) tubing is an economical choice for tubing applications requiring chemical resistance in combination with broad temperature exposure. ALTAFLUOR 200 FEP tubing and pipe offer excellent clarity which makes them ideal for sight glass and other flow monitoring applications. Additionally, the outstanding UV transmission rate of FEP makes the tubing a clear choice for UV water purification systems in straight lengths or coiled hose constructions. ALTAFLUOR 200 tubing may be used with flare or conventional fittings. ALTAFLUOR 200 FEP pipe may be joined using conventional threaded fittings or welded. Convoluted FEP Tubing is available in standard and Ultra-Flex options. Features: 100% virgin grade high performance resins used to resist stress cracking Chemically inert to most industrial chemicals and solvents High thermal stability Excellent UV transmission Low permeability Moisture absorption nearly zero FDA compliant for food contact Non-flammable Self Extinguishing Superior electrical insulation properties FEP Tubing is also available in coiled hose, convoluted tubing & heat-shrink constructions Applications Chemical process Aquatic Laboratory applications Medical devices UV water purification systems Ground water monitoring Ground remediation Food processing Electrical insulation Telecommunications Conduit Heat Exchangers Automotive Paint Spray
Datasheet
Description
ALTAFLUOR 200® FEP Tubing & Pipe FEP (fluorinated ethylene propylene) tubing is an economical choice for tubing applications requiring chemical resistance in combination with broad temperature exposure. ALTAFLUOR 200 FEP tubing and pipe offer excellent clarity which makes them ideal for sight glass and other flow monitoring applications. Additionally, the outstanding UV transmission rate of FEP makes the tubing a clear choice for UV water purification systems in straight lengths or coiled hose constructions. ALTAFLUOR 200 tubing may be used with flare or conventional fittings. ALTAFLUOR 200 FEP pipe may be joined using conventional threaded fittings or welded. Convoluted FEP Tubing is available in standard and Ultra-Flex options. Features: 100% virgin grade high performance resins used to resist stress cracking Chemically inert to most industrial chemicals and solvents High thermal stability Excellent UV transmission Low permeability Moisture absorption nearly zero FDA compliant for food contact Non-flammable Self Extinguishing Superior electrical insulation properties FEP Tubing is also available in coiled hose, convoluted tubing & heat-shrink constructions Applications Chemical process Aquatic Laboratory applications Medical devices UV water purification systems Ground water monitoring Ground remediation Food processing Electrical insulation Telecommunications Conduit Heat Exchangers Automotive Paint Spray
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorinated ethylene propylene (FEP) Tubing - ALTAFLUOR 200® 200-0375-062-XX - Altaflo
Sparta, NJ, USA
Fluorinated ethylene propylene (FEP) Tubing
ALTAFLUOR 200® 200-0375-062-XX
Fluorinated ethylene propylene (FEP) Tubing ALTAFLUOR 200® 200-0375-062-XX
ALTAFLUOR 200® FEP Tubing & Pipe FEP (fluorinated ethylene propylene) tubing is an economical choice for tubing applications requiring chemical resistance in combination with broad temperature exposure. ALTAFLUOR 200 FEP tubing and pipe offer excellent clarity which makes them ideal for sight glass and other flow monitoring applications. Additionally, the outstanding UV transmission rate of FEP makes the tubing a clear choice for UV water purification systems in straight lengths or coiled hose constructions. ALTAFLUOR 200 tubing may be used with flare or conventional fittings. ALTAFLUOR 200 FEP pipe may be joined using conventional threaded fittings or welded. Convoluted FEP Tubing is available in standard and Ultra-Flex options. Features: 100% virgin grade high performance resins used to resist stress cracking Chemically inert to most industrial chemicals and solvents High thermal stability Excellent UV transmission Low permeability Moisture absorption nearly zero FDA compliant for food contact Non-flammable Self Extinguishing Superior electrical insulation properties FEP Tubing is also available in coiled hose, convoluted tubing & heat-shrink constructions Applications Chemical process Aquatic Laboratory applications Medical devices UV water purification systems Ground water monitoring Ground remediation Food processing Electrical insulation Telecommunications Conduit Heat Exchangers Automotive Paint Spray

ALTAFLUOR 200® FEP Tubing & Pipe
FEP (fluorinated ethylene propylene) tubing is an economical choice for tubing applications requiring chemical resistance in combination with broad temperature exposure. ALTAFLUOR 200 FEP tubing and pipe offer excellent clarity which makes them ideal for sight glass and other flow monitoring applications. Additionally, the outstanding UV transmission rate of FEP makes the tubing a clear choice for UV water purification systems in straight lengths or coiled hose constructions. ALTAFLUOR 200 tubing may be used with flare or conventional fittings. ALTAFLUOR 200 FEP pipe may be joined using conventional threaded fittings or welded. Convoluted FEP Tubing is available in standard and Ultra-Flex options.

Features:

  • 100% virgin grade high performance resins used to resist stress cracking
  • Chemically inert to most industrial chemicals and solvents
  • High thermal stability
  • Excellent UV transmission
  • Low permeability
  • Moisture absorption nearly zero
  • FDA compliant for food contact
  • Non-flammable
  • Self Extinguishing
  • Superior electrical insulation properties
  • FEP Tubing is also available in coiled hose, convoluted tubing & heat-shrink constructions

Applications

  • Chemical process
  • Aquatic
  • Laboratory applications
  • Medical devices
  • UV water purification systems
  • Ground water monitoring
  • Ground remediation
  • Food processing
  • Electrical insulation
  • Telecommunications
  • Conduit
  • Heat Exchangers
  • Automotive Paint Spray
Supplier's Site Datasheet

Technical Specifications

  Altaflo
Product Category Tubing
Product Number ALTAFLUOR 200® 200-0375-062-XX
Product Name Fluorinated ethylene propylene (FEP) Tubing
Type Plastic
Material Fluoropolymer; AltaFluor®; FEP
Shape Round
Features Coiled (optional feature); Spark Resistant
Color / Clarity Clear; Translucent; Solid (optional feature); Multi (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Aluminum; Stainless Steel; 2024, 3003, 5052, 6061, 7075
Shape Round
View Details
Polyurethane Tubing - MUT - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Type Plastic
Material Polyurethane
Color / Clarity Clear; Translucent; Solid
View Details
Urethane Tubing - URT1-0805 - Clippard
Specs
Type Plastic
Material Polyurethane
Shape Round
View Details
Clearflo® Fuel & Oil Grade PVC Tubing - 1110102 - NewAge Performance Products | NAPP
NewAge Performance Products | NAPP
Specs
Type Plastic
Material Poly Vinyl Chloride
Shape Round
View Details