Altaflo Polyvinylidene Fluoride (PVDF) Tubing ALTAFLUOR 500® 550-0750-062-OC

Description
PVDF FLEX (polyvinylidene fluoride - commonly known by the trade name KYNAR FLEX®) is a more flexible version of PVDF tubing suitable for use with flare fittings.* ALTAFLUOR 550 Tubing is resistant to many commonly used industrial fluids and gasses, including ozone, and does not support the growth of fungi. For this reason ALTAFLUOR 550 tubing is preferred for water disinfecting processes involving ozone such as aquarium, spa, pool and agriculture. Additionally, ALTAFLUOR 550 tubing and pipe products are ideal for applications with exposure to less aggressive chemicals and lower temperature exposure (over FEP or PFA) or those requiring low extractable levels. ALTAFLUO 550 PVDF tubing is available in standard and metric sizes and is suitable for use with conventional or flare fittings. ALTAFLUOR 550 PVDF pipe is available upon request. ALTAFLUOR 550® Features: 100% virgin grade KYNAR FLEX® PVDF Chemically resistant to many industrial chemicals and solvents including acids, chlorinated chemicals, brominated chemicals, alcohols, and hydrocarbons. Low smoke and flame properties Resistant to bacteria and fungal growth Good abrasion resistance Low permeability Excellent creep resistance Excellent thermal stability Better flexibility (over ALTAFLUOR 500) UV resistant Nuclear radiation resistant FDA compliant Applications Metal preparation Food & beverage Petrochemical processing High purity semiconductor Water purification Chemical process Nuclear waste Ultra-pure water process systems Pulp & paper Aquarium Pool & spa
Datasheet
Description
PVDF FLEX (polyvinylidene fluoride - commonly known by the trade name KYNAR FLEX®) is a more flexible version of PVDF tubing suitable for use with flare fittings.* ALTAFLUOR 550 Tubing is resistant to many commonly used industrial fluids and gasses, including ozone, and does not support the growth of fungi. For this reason ALTAFLUOR 550 tubing is preferred for water disinfecting processes involving ozone such as aquarium, spa, pool and agriculture. Additionally, ALTAFLUOR 550 tubing and pipe products are ideal for applications with exposure to less aggressive chemicals and lower temperature exposure (over FEP or PFA) or those requiring low extractable levels. ALTAFLUO 550 PVDF tubing is available in standard and metric sizes and is suitable for use with conventional or flare fittings. ALTAFLUOR 550 PVDF pipe is available upon request. ALTAFLUOR 550® Features: 100% virgin grade KYNAR FLEX® PVDF Chemically resistant to many industrial chemicals and solvents including acids, chlorinated chemicals, brominated chemicals, alcohols, and hydrocarbons. Low smoke and flame properties Resistant to bacteria and fungal growth Good abrasion resistance Low permeability Excellent creep resistance Excellent thermal stability Better flexibility (over ALTAFLUOR 500) UV resistant Nuclear radiation resistant FDA compliant Applications Metal preparation Food & beverage Petrochemical processing High purity semiconductor Water purification Chemical process Nuclear waste Ultra-pure water process systems Pulp & paper Aquarium Pool & spa
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polyvinylidene Fluoride (PVDF) Tubing - ALTAFLUOR 500® 550-0750-062-OC - Altaflo
Sparta, NJ, USA
Polyvinylidene Fluoride (PVDF) Tubing
ALTAFLUOR 500® 550-0750-062-OC
Polyvinylidene Fluoride (PVDF) Tubing ALTAFLUOR 500® 550-0750-062-OC
PVDF FLEX (polyvinylidene fluoride - commonly known by the trade name KYNAR FLEX®) is a more flexible version of PVDF tubing suitable for use with flare fittings.* ALTAFLUOR 550 Tubing is resistant to many commonly used industrial fluids and gasses, including ozone, and does not support the growth of fungi. For this reason ALTAFLUOR 550 tubing is preferred for water disinfecting processes involving ozone such as aquarium, spa, pool and agriculture. Additionally, ALTAFLUOR 550 tubing and pipe products are ideal for applications with exposure to less aggressive chemicals and lower temperature exposure (over FEP or PFA) or those requiring low extractable levels. ALTAFLUO 550 PVDF tubing is available in standard and metric sizes and is suitable for use with conventional or flare fittings. ALTAFLUOR 550 PVDF pipe is available upon request. ALTAFLUOR 550® Features: 100% virgin grade KYNAR FLEX® PVDF Chemically resistant to many industrial chemicals and solvents including acids, chlorinated chemicals, brominated chemicals, alcohols, and hydrocarbons. Low smoke and flame properties Resistant to bacteria and fungal growth Good abrasion resistance Low permeability Excellent creep resistance Excellent thermal stability Better flexibility (over ALTAFLUOR 500) UV resistant Nuclear radiation resistant FDA compliant Applications Metal preparation Food & beverage Petrochemical processing High purity semiconductor Water purification Chemical process Nuclear waste Ultra-pure water process systems Pulp & paper Aquarium Pool & spa

PVDF FLEX (polyvinylidene fluoride - commonly known by the trade name KYNAR FLEX®) is a more flexible version of PVDF tubing suitable for use with flare fittings.* ALTAFLUOR 550 Tubing is resistant to many commonly used industrial fluids and gasses, including ozone, and does not support the growth of fungi. For this reason ALTAFLUOR 550 tubing is preferred for water disinfecting processes involving ozone such as aquarium, spa, pool and agriculture. Additionally, ALTAFLUOR 550 tubing and pipe products are ideal for applications with exposure to less aggressive chemicals and lower temperature exposure (over FEP or PFA) or those requiring low extractable levels. ALTAFLUO 550 PVDF tubing is available in standard and metric sizes and is suitable for use with conventional or flare fittings. ALTAFLUOR 550 PVDF pipe is available upon request.

ALTAFLUOR 550® Features:

  • 100% virgin grade KYNAR FLEX® PVDF
  • Chemically resistant to many industrial chemicals and solvents including acids, chlorinated chemicals, brominated chemicals, alcohols, and hydrocarbons.
  • Low smoke and flame properties
  • Resistant to bacteria and fungal growth
  • Good abrasion resistance
  • Low permeability
  • Excellent creep resistance
  • Excellent thermal stability
  • Better flexibility (over ALTAFLUOR 500)
  • UV resistant
  • Nuclear radiation resistant
  • FDA compliant

Applications

  • Metal preparation
  • Food & beverage
  • Petrochemical processing
  • High purity semiconductor
  • Water purification
  • Chemical process
  • Nuclear waste
  • Ultra-pure water process systems
  • Pulp & paper
  • Aquarium
  • Pool & spa
Supplier's Site Datasheet

Technical Specifications

  Altaflo
Product Category Tubing
Product Number ALTAFLUOR 500® 550-0750-062-OC
Product Name Polyvinylidene Fluoride (PVDF) Tubing
Type Plastic
Material Polyvinylidene Fluoride; AltaFluor®; KYNAR FLEX®
Shape Round
Features Spark Resistant
Color / Clarity Clear
Unlock Full Specs
to access all available technical data

Similar Products

Coiled Polyurethane Tubing - MUT_Coiled - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Type Plastic
Material Polyurethane
View Details
Urethane Tubing - URT1-1208 - Clippard
Specs
Type Plastic
Material Polyurethane
Shape Round
View Details
Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details
Tubing and Profile Struts - 4478716 - RS Components, Ltd.
Specs
Material Malleable Iron
Shape Round
Outside Diameter 1.902 inch (48.3 mm)
View Details