Intertape Polymer Group, Inc. Insulation Facing/Vapor Barrier Specialty Fabric 9700B

Description
Owners of pre-engineered metal building appreciate that performance of IPGType 9300 and Type 9700B vapor barriers provide. These features include a) a bright, white finish to improve interior lighting, b) excellent vapor barrier protection to keep insulation dry, maintaining R-Value and reducing energy cost, c) industry leading flame-retardant properties for an extra measure of safety. Type 9300 is a general purpose weight whereas Type 9700 is a heavier weight product that can be part of a fall protection roofing insulation system.
Description
Owners of pre-engineered metal building appreciate that performance of IPGType 9300 and Type 9700B vapor barriers provide. These features include a) a bright, white finish to improve interior lighting, b) excellent vapor barrier protection to keep insulation dry, maintaining R-Value and reducing energy cost, c) industry leading flame-retardant properties for an extra measure of safety. Type 9300 is a general purpose weight whereas Type 9700 is a heavier weight product that can be part of a fall protection roofing insulation system.

Suppliers

Company
Product
Description
Supplier Links
Insulation Facing/Vapor Barrier Specialty Fabric - 9700B - Intertape Polymer Group, Inc.
Sarasota, FL, USA
Insulation Facing/Vapor Barrier Specialty Fabric
9700B
Insulation Facing/Vapor Barrier Specialty Fabric 9700B
Owners of pre-engineered metal building appreciate that performance of IPGType 9300 and Type 9700B vapor barriers provide. These features include a) a bright, white finish to improve interior lighting, b) excellent vapor barrier protection to keep insulation dry, maintaining R-Value and reducing energy cost, c) industry leading flame-retardant properties for an extra measure of safety. Type 9300 is a general purpose weight whereas Type 9700 is a heavier weight product that can be part of a fall protection roofing insulation system.

Owners of pre-engineered metal building appreciate that performance of IPGType 9300 and Type 9700B vapor barriers provide. These features include a) a bright, white finish to improve interior lighting, b) excellent vapor barrier protection to keep insulation dry, maintaining R-Value and reducing energy cost, c) industry leading flame-retardant properties for an extra measure of safety. Type 9300 is a general purpose weight whereas Type 9700 is a heavier weight product that can be part of a fall protection roofing insulation system.

Supplier's Site

Technical Specifications

  Intertape Polymer Group, Inc.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 9700B
Product Name Insulation Facing/Vapor Barrier Specialty Fabric
Type Industrial Fabric
Unlock Full Specs
to access all available technical data

Similar Products

Rope - 193051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Galvanised Steel
Breaking Strength 187.4 lbs (85 kg)
View Details
Woven Silica Fabrics - SILTEX® 70-UH - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Thermal Insulation; Welding Protection
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details
PTFE Fiberglass Flat Braided Lacing Tape - 805 / 806 / 807 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details