Intertape Polymer Group, Inc. Insulation Facing/Vapor Barrier Specialty Fabric 9300

Description
Owners of pre-engineered metal building appreciate that performance of IPGType 9300 and Type 9700B vapor barriers provide. These features include a) a bright, white finish to improve interior lighting, b) excellent vapor barrier protection to keep insulation dry, maintaining R-Value and reducing energy cost, c) industry leading flame-retardant properties for an extra measure of safety. Type 9300 is a general purpose weight whereas Type 9700 is a heavier weight product that can be part of a fall protection roofing insulation system.
Description
Owners of pre-engineered metal building appreciate that performance of IPGType 9300 and Type 9700B vapor barriers provide. These features include a) a bright, white finish to improve interior lighting, b) excellent vapor barrier protection to keep insulation dry, maintaining R-Value and reducing energy cost, c) industry leading flame-retardant properties for an extra measure of safety. Type 9300 is a general purpose weight whereas Type 9700 is a heavier weight product that can be part of a fall protection roofing insulation system.

Suppliers

Company
Product
Description
Supplier Links
Insulation Facing/Vapor Barrier Specialty Fabric - 9300 - Intertape Polymer Group, Inc.
Sarasota, FL, USA
Insulation Facing/Vapor Barrier Specialty Fabric
9300
Insulation Facing/Vapor Barrier Specialty Fabric 9300
Owners of pre-engineered metal building appreciate that performance of IPGType 9300 and Type 9700B vapor barriers provide. These features include a) a bright, white finish to improve interior lighting, b) excellent vapor barrier protection to keep insulation dry, maintaining R-Value and reducing energy cost, c) industry leading flame-retardant properties for an extra measure of safety. Type 9300 is a general purpose weight whereas Type 9700 is a heavier weight product that can be part of a fall protection roofing insulation system.

Owners of pre-engineered metal building appreciate that performance of IPGType 9300 and Type 9700B vapor barriers provide. These features include a) a bright, white finish to improve interior lighting, b) excellent vapor barrier protection to keep insulation dry, maintaining R-Value and reducing energy cost, c) industry leading flame-retardant properties for an extra measure of safety. Type 9300 is a general purpose weight whereas Type 9700 is a heavier weight product that can be part of a fall protection roofing insulation system.

Supplier's Site

Technical Specifications

  Intertape Polymer Group, Inc.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 9300
Product Name Insulation Facing/Vapor Barrier Specialty Fabric
Type Industrial Fabric
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Fiberglass Flat Braided Lacing Tape - 805 / 806 / 807 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details
Lead Wool Blankets -  - MarShield
Specs
Type Blanket or Batt; Radiation Shielding
Use Temperature 125 to 500 F (52 to 260 C)
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Industrial Fabric
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
View Details
Woven Aluminized Silica Fabrics - SILTEX® 19 - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Thermal Insulation; Welding Protection
View Details