CCT - Coating and Converting Technologies Datasheets for Industrial Tapes
Industrial tapes are used for adhesive bonding, thread sealing, masking, packaging, wrapping, electrical insulation, ESD control and other specialized applications.
Industrial Tapes: Learn more
| Product Name | Notes |
|---|---|
| A breathable, flexible medical tape that is suitable for many skin adhesion applications on an 80# PCK casting sheet. A medium tack adhesive system designed for a variety of medical... | |
| A conformable, white 1/32" PE medical foam tape with differential adhesives. Designed for a variety medical industry end uses that include: monitoring electrodes, direct skin bonding, fabric/substrate design and medical... | |
| A double coated foam tape constructed with aggressive high shear, high temperature resistant, permanent adhesives on both sides. Designed for applications which require very aggressive high tack, strong shear, peel... | |
| A double coated medical grade tape constructed with a rubber based, permanent adhesive system on both the liner and air side. Designed for a variety of medical industry end uses... | |
| A double coated medical tape constructed with a specially designed, medical grade rubber based permanent adhesive on both the liner and air side. Suitable for a variety of medical industry... | |
| A double coated PET film tape constructed with a high performance, industrial grade, acrylic adhesive system. Engineered specifically for the automotive industry. This tape retains performance characteristics when bonded to... | |
| A double coated tape with permanent adhesives on both the liner and air side. Constructed with a medical grade rubber based adhesive on the air side and a medical grade... | |
| A double coated, conformable white medical foam tape. Constructed with a specially formulated, high performance medical grade acrylic adhesive system, designed to adhere well to delicate skin making it ideal... | |
| A double coated, white medical PE foam coated on both sides with a high tack, acrylic medical grade adhesive system. Designed for a variety medical industry end uses that include:... | |
| A flexible, breathable medical tape with ultra-high MVTR through a unique film and acrylic adhesive combination. Designed for long wear/skin bonding, for covering, protecting and secure attachment. High conformability and... | |
| A general purpose, high tack, high peel adhesive on the liner side and a special foam laminating adhesive on the air side. Designed to provide excellent adhesion to most ether,... | |
| A high adhesion tape using a specially formulated synthetic rubber polymer. An economical, general purpose adhesive for bonding to closed cell foams, plastics and metals. | |
| A high adhesive coat weight transfer tape reinforced with synthetic fiber netting. This excellent general purpose laminating tape provides high tack, quick stick making it ideal for applications that require... | |
| A high performance PSA tape developed as superior foam laminating system. Maintains good high and low temperature range. Good chemical resistance for low perm, ether, ester and PVC foam applications. | |
| A high performance transfer tape developed as superior foam laminating PSA system. Maintains a good high and low temperature range. Good chemical resistance for low perm, ether, ester and PVC... | |
| A high performance transfer tape uniquely developed as superior foam laminating system. Maintains good high and low temperature range. Good chemical resistance for low perm, ether, ester and PVC foam... | |
| A high performing industrial tape. Developed to promote excellent wet-out to a variety of substrates, particularly low surface energy plastics, while maintaining necessary chemical and heat resistance with high shear... | |
| A high tack adhesive that promotes excellent wet-out to a variety of substrates including low surface energy plastics. Provides heat and plasticizer resistance with good shear values for a multitude... | |
| A high tack aggressive adhesive on the liner side is developed with exceptional wet-out to a variety of substrates, including LSE plastics. The air side solvent acrylic adhesive is a... | |
| A high tack rubber based adhesive system that displays excellent cold temperature properties while maintaining good shear properties. Bonds aggressively to many plastics and high surface energy materials and displays. | |
| A high temperature, high shear PSA with good chemical resistance. Excellent for low perm, ether, ester and PVC foam applications. Designed for a wide range of end-use applications including name... | |
| A higher performing, low VOC non-woven tape, constructed with a specially formulated adhesive system on the liner and air side. The non-woven carrier offers additional dimensional support and enhanced die... | |
| A low VOC tape constructed with a non-woven carrier to provide the conformability of an unsupported transfer tape and the process ability of a double coated tape. The air side... | |
| A lower coat weight PSA tape developed as superior foam laminating system. Exceptional high temperature and chemical resistant properties. For low perm, ether, ester and PVC foams. End use applications... | |
| A matte clear medical film tape, constructed with a specially formulated, high performance medical grade acrylic adhesive system. Designed for a variety of medical industry end uses that include: direct... | |
| A medical double coated tape designed with a rubber based adhesive on both the the air and liner side of the construction. Engineered for quick extensible bond to many low... | |
| A medical double coated, conformable, transparent polyethylene film constructed with a medium tack, skin friendly adhesive on both sides. This flexible tape is designed for medical devices and skin attachment... | |
| A medical grade tape double coated tape constructed with a high tack, aggressive acrylic adhesive system. Designed for a variety of medical industry end uses that include: direct skin bonding,... | |
| A medical tape constructed with a 1.3oz spun lace nonwoven heat welded to a 1.0 mil polyurethane film and coated with a medical grade adhesive system. The product is suitable... | |
| A PE film tape, constructed with a specially formulated, high performance medical grade acrylic adhesive system. Designed for a variety of medical industry end uses that include: direct skin bonding,... | |
| A permanent / removable foam tape used in applications where a temporary bond is required. The liner side (substrate/applicati on) adhesive will remove cleanly from many surfaces under typical environmental... | |
| A pressure sensitive adhesive developed for applications requiring exceptional creep resistance where stress on the glue line could cause failure with less robust adhesives. The product is ideal for porous... | |
| A reinforced transfer tape coated on synthetic fiber netting. This unique tape construction functions as an excellent general purpose laminating tape. It is ideal for applications that require the ability... | |
| A reinforced transfer tape coated on synthetic fiber netting. This unique transfer tape construction functions as an excellent general purpose laminating tape. Ideal for applications that require the ability to... | |
| A reinforced transfer tape coated on synthetic fiber netting. This unique transfer tape functions as an excellent general purpose laminating tape. It is ideal for applications that require the ability... | |
| A removable adhesive on liner side and high performance laminating adhesive on the airside. This construction has a variety of unique end-use applications, especially where a temporary bond is required. | |
| A rubber based adhesive on the liner side and solvent acrylic air side. The liner side adhesive is designed for excellent wet-out to a variety of substrates. Air side is... | |
| A self-wound converting aid / carrier tape with an aggressive, permanent adhesive for laminating. Developed for a wide use of end market applications; especially protective cover for foams, sponges and... | |
| A single coated medical 1.0 mil PET film tape, constructed with a specially formulated, high performance medical grade acrylic adhesive system. Designed for a variety of medical industry end uses... | |
| A single coated non-woven PSA tape, available in black, white, blue or grey facestock. Constructed with an aggressive, permanent adhesive that exhibits excellent wet-out to a variety of substrates. Designed... | |
| A single coated PET with welded foil layer. The aggressive, biocompatible rubber adhesive system is designed to adhere securely to a variety of substrates with good quick stick. Applications include... | |
| A single coated tape designed for premium label applications. Constructed with a 0.5 mil PET facestock. The facestock is dimensionally stable and a good barrier film. The adhesive is specially... | |
| A single coated white medical PE foam tape. Constructed with a specially formulated, high performance medical grade acrylic adhesive system with good LSE bonding. Foam is treated on the adhesive... | |
| A single coated, conformable, white medical foam tape. Constructed with a specially formulated, high performance medical grade acrylic adhesive system with good LSE bonding. Foam is corona treated on the... | |
| A single coated, pearlized white, oriented polypropylene film tape, constructed with a high performance medical grade adhesive formulation. Designed for a variety of medical industry end uses that include: direct... | |
| A single coated, pearlized white, oriented polypropylene film tape, constructed with a specially formulated, high performance medical grade acrylic adhesive system. Designed for a variety of medical industry end uses... | |
| A single coated, white medical PE foam tape. Constructed with a specially formulated, high performance medical grade acrylic adhesive system. The foam is corona treated on both sides to enhance... | |
| A single-coated tape designed for premium label applications. Constructed with a 0.5 mil PET facestock. The facestock is dimensionally stable and a good barrier film. The adhesive is specially designed... | |
| A specially designed, aggressive permanent rubber based adhesive on the liner side and a high performing industrial acrylic adhesive on the air side. Excellent adhesion to a variety of substrates. | |
| A specially formulated adhesive system designed for excellent wet-out to a wide range of substrates, yielding dynamic bond strength to foams, rubbers, corks, non-wovens, metals, plastics and more. Heavy coat... | |
| A specially formulated adhesive system provides high tack, quick stick and is excellent on low surface energy substrates. Provides dynamic bond strength to many substrates, including foams, rubbers, corks, nonwovens,... | |
| A specially formulated medical grade rubber based adhesive system designed for excellent wet-out to a wide range of substrates, yielding dynamic bond strength to foams, nonwovens, metals, plastics and more. | |
| A specialty designed, medical grade adhesive on both liner and air side. Engineered with an accurate and reliable, biocompatible adhesive. Designed for a variety of medical industry end uses that... | |
| A tacky adhesive, yet provides heat resistance with good shear properties. Designed to promote excellent wet-out to a variety of substrates especially low surface energy plastics. Represented in a wide... | |
| A tan tricot fabric laminated to a 1.0 mil white polyolefin film coated with a high tack medical grade adhesive for long term wear. The conformable backing is flexible and... | |
| A unique adhesive with dynamic laminating properties to many foams and rubbers. Generates excellent bonds to low permeability foams. Used in a variety of end use markets and is exceptional... | |
| A unique transfer film designed to offer exceptional holding power to a wide variety of substrates. Laminates well to a variety of cellular materials including polyethylene and urethane foams, sponge... | |
| A unique unsupported adhesive film designed to offer exceptional holding power to a wide variety of substrates. The adhesive system offers high peel adhesion and laminates well to a wide... | |
| A white foam tape with a PET carrier for added dimensional support. Constructed with an aggressive, permanent adhesive that exhibits excellent wet-out to a variety of substrates. This product will... | |
| A white medical film tape constructed with a specially formulated, high performance medical grade acrylic adhesive system. Designed for a variety of medical industry end uses that include: direct skin... | |
| A white medical PE foam coated with a high tack acrylic medical grade adhesive system that provides secure comfortable contact to skin. Designed for a variety medical industry end uses... | |
| A white, double coated 1/32" medical PE foam tape with differential adhesives. A conformable and flexible foam tape that provides excellent adhesion and removes cleanly from skin without causing irritation. | |
| Adhesive system with a heavy coat weight to enhance adhesion to irregular and porous surfaces. For difficult bonding tasks on a variety of foams and rubbers, corks, non-wovens, metals, plastics... | |
| Aggressive, permanent adhesive that exhibits excellent wet-out to a variety of substrates from many plastics to metals. Air side adhesive offers a laminating system with high heat and dead weight... | |
| An aggressive permanent adhesive both sides. Developed for a wide use of end market applications for bonding to urethane and polyethylene foams, closed cell rubbers, cork, felt and flock. Excellent... | |
| An aggressive permanent adhesive developed for a wide use of end market applications; for bonding to urethane and polyethylene foams, closed cell rubbers, cork, felt and much more. Excellent adhesion... | |
| An economical acrylic transfer tape featuring high dead load shear and excellent temperature resistance. Engineered for high performance HVAC foil tapes and interior cab assembly. Great bond to PVNs, Zotefoams,... | |
| An excellent general purpose reinforced transfer tape coated on synthetic fiber netting. This laminating tape is constructed with a high tack adhesive system that provides dependable adhesion to a wide... | |
| An unsupported, permanent PSA transfer film constructed with a specially formulated medical grade acrylic adhesive designed to promote excellent wet-out to a variety of substrates especially low surface energy plastics. | |
| Breathable medical tape with a medium tack adhesive on a 2.0 mil casting sheet. Designed for a variety of medical industry end uses including direct skin bonding and medical device... | |
| Breathable, flexible, medical film tape on an 80# casting sheet. Designed for a variety of medical industry end uses that include direct skin bonding and medical device applications. Engineered for... | |
| Constructed with a high performance, permanent adhesive that exhibits excellent wet-out to a variety of substrates. The 2mil PET facestock is available in white, or clear. Designed for a wide... | |
| Constructed with a repositionable adhesive on the liner side and a heavy coat weight, high temperature resistant, good shear adhesive on the air side. Used in a multitude of markets,... | |
| Constructed with a specially designed repositionable adhesive on liner side and general laminating adhesive on the air side. This PSA has a variety of unique, end-use applications, especially where a... | |
| Constructed with a specially designed, medical grade rubber based permanent adhesive on both the liner and air side. Suitable for a variety of medical industry end uses that include: direct... | |
| Constructed with aggressive, high temperature resistant, rubber based permanent adhesive systems. This adhesive maintains good plasticizer resistance. The polyester carrier offers dimensional stability for die-cut parts. Developed for applications requiring... | |
| Constructed with an aggressive high shear, high temperature resistant, permanent adhesive on both liner and air sides. Designed for applications which require high tack, exceptionally strong shear, peel strength and... | |
| Constructed with an aggressive permanent adhesive on both liner and airsides. Provides excellent adhesion to a variety of substrates. Developed for a wide use of end market applications for bonding... | |
| Constructed with heavy adhesive coat on both sides of the polyester film. This system is specially formulated to offer extremely high tack for a variety of laminating and substrate performing... | |
| Designed for a variety of unique end-use applications, especially where a temporary bond is required. Liner side adhesive will remove cleanly from many surfaces under typical environmental conditions, leaving no... | |
| Designed for economical general purpose performance. Good bonding characteristics to urethane and polyethylene foams, cork, felt and a wide range of plastics and metals. The adhesive provides heat resistance while... | |
| Designed for rough or irregular surfaces, the PSA is constructed with a heavy coat weight, high temperature resistant, good shear adhesive on both the liner and the air side. The... | |
| Designed to promote excellent wet-out to a variety of substrates especially low surface energy plastics. Tacky adhesive, yet provides heat resistance with good shear properties for a multitude of applications. | |
| Designed with a removable adhesive on liner side and high performance laminating adhesive air side. Excellent tape where re-bond cork and EDPMs are laminated for use in applications that require... | |
| Developed for a wide use of end market applications. Excellent bond to urethane and polyethylene foams, closed cell rubbers, EPS, cork, felt and much more. Liner side adhesive exhibits excellent... | |
| Developed for applications in graphic mounting where an opaque backing is required to enhance the quality of the mounted graphic. The high tack, double coated tape is ideal for mounting... | |
| Double coated foam tape, coated with a very aggressive, high tack adhesive system, engineered for high shear and stress designs. Exhibits excellent wet-out to a variety of substrates and conformability... | |
| Exhibits excellent wet-out to a variety of substrates and conformability to irregular surfaces making it ideal for many general purpose mounting applications. The adhesive displays excellent cold temperature properties and... | |
| Foam tape coated on both sides with a high shear, high strength adhesive systerm. This high performance adhesive system is engineered to provide high initial adhesion to a variety of... | |
| Foam tape coated on both sides with a very aggressive, high tack adhesive system. Engineered for high shear and stress designs. The product offers a foam-tearing bond to a wide... | |
| High adhesion PSA using a specially formulated synthetic rubber polymer. An economical, general purpose adhesive for bonding to closed cell foams, plastics and metals where a heavy coat weight is... | |
| High performing industrial tape developed to promote excellent wet-out to a variety of substrates, particularly low surface energy (LSE) plastics, while maintaining necessary chemical and heat resistance with high shear... | |
| High performing industrial tape developed to promote excellent wet-out to a variety of substrates, particularly low surface energy (LSE) plastics. A general purpose PSA tape that maintains necessary chemical and... | |
| High tack while providing heat and good shear values for a multitude of applications. Thick coat weight for excellent conformability and bonding to uneven surfaces. PSA performance is compliant to... | |
| MD5000 is a white single coated nonwoven PSA tape that provides excellent conformability and die-cut characteristics. Featuring a high performance medical grade adhesive system designed for direct skin contact applications. | |
| MD5200 is a blue single coated nonwoven medical PSA tape that provides excellent conformability and die-cut characteristics. Featuring a high performance medical grade adhesive system designed for direct skin contact... | |
| MD5400 is a tan single coated medical nonwoven PSA tape. Featuring a high performance medical grade adhesive system designed for direct skin contact applications. Constructed with an aggressive permanent adhesive... | |
| MDF5017 is constructed with a specially formulated, high performance medical grade acrylic adhesive system on a printable film. Designed for a variety of medical industry end use for fixation devices,... | |
| MDFT4500 is a soft, white single coated medical foam tape. It is coated with a gentle, low tack, medical grade adhesive system. Designed for a variety of direct skin contact... | |
| MDUF9000 is a flexible, transparent, breathable medical tape on a 2.0 mil PE casting sheet. Designed for a variety of medical industry end uses that include direct skin bonding, and... | |
| Medical film constructed with a specially formulated, high performance medical grade acrylic adhesive system. Utilized in a variety of medical industry end uses for direct skin bonding, fabric/substrate design and... | |
| Medical film tape constructed with a specially formulated, high performance medical grade acrylic adhesive system. Utilized in a variety of medical industry end uses for direct skin bonding, fabric/substrate design... | |
| Medical film tape is constructed with a specially formulated, high performance medical grade acrylic adhesive system. Utilized in a variety of medical industry end uses for direct skin bonding, fabric/substrate... | |
| No VOC / low fogging transfer film, designed for exceptional holding power to a wide variety of substrates. Offers high peel adhesion, excellent shear and can withstand high temperature exposure. | |
| Permanent adhesive formulated to offer a high initial tack, that exhibits excellent wet-out to a variety of substrates while maintaining good heat and chemical resistance. Designed for general-purpose mounting, gasketing... | |
| Permanent PSA ideal for bonding dissimilar surfaces together with a strong and secure bond. With a broad adhesion profile and aggressive bonding capabilities, this is an ideal solution for difficult... | |
| Pressure sensitive tape engineered for economical, general purpose applications. Provides an excellent foam laminating system, especially if no heat can be applied during lamination. Good temporary and permanent assembly aid... | |
| PSA tape offering excellent shear, good temperature resistance and complies to anti-microbial / anti-fungal resistance test methods. Designed for bonding to urethane foam, closed cell sponge rubber, polyethylene foam, cork,... | |
| Single coated medical tape constructed with a white high strength polyethlene facestock. The adhesive is a quick stick, biocompatible, high tack rubber system designed for premium label applications. The adhesive... | |
| Specially formulated adhesive system yields dynamic bond strength to a variety of foams and rubbers, corks, nonwovens, metals, plastics and more. Applications represent a wide range of markets including graphic... | |
| The air side adhesive is engineered for good cold flow lamination to multiple urethane foam formulations, as well as many polyethylene foams and closed cell sponge. The heavy coating weight... | |
| The high tack rubber based adhesive system displays excellent cold temperature properties while maintaining good shear properties. Bonds well to many plastics and high surface energy materials, and displays. For... | |
| The substrate adhesive is engineered for temporary repositionability. The laminating adhesive is designed for bond to multiple stock including foams, cork, paper and film, abrasive materials, etc. Multiple industrial and... | |
| Transfer tape uniquely developed for high bond applications. Maintains a good high and low temperature range. Great bonding agent for low surface energy assemblies, for both sheeting and roll goods... | |
| Unique construction providing a heavy air side coat weight to wet-out to irregular or difficult to stick to substrates. Applications include shoe assembly. | |
| Unique reinforced transfer tape construction functions as an aggressively tacky, general purpose laminating tape. Ideal for applications that require the ability to adapt and form to a curved surface. High... | |
| Unsupported transfer tape with a specially formulated adhesive system designed for foam lamination. Laminates well to many urethane foams where conformability and a deep foam bond are required. Used predominately... | |
| Unsupported, permanent medical transfer film constructed with a specially formulated medical grade adhesive. Designed to promote excellent wet-out to a variety of substrates for a variety of medical industry assembly... |