CCT - Coating and Converting Technologies Medical Double Coated Tape MD1309

Description
A medical double coated tape designed with a rubber based adhesive on both the the air and liner side of the construction. Engineered for quick extensible bond to many low surface energy films including PP (polypropylene) and PE (polyethylene). Designed for a variety of medical industry end uses that include: direct skin bonding, fabric/substrate design and medical device application.
Datasheet
Description
A medical double coated tape designed with a rubber based adhesive on both the the air and liner side of the construction. Engineered for quick extensible bond to many low surface energy films including PP (polypropylene) and PE (polyethylene). Designed for a variety of medical industry end uses that include: direct skin bonding, fabric/substrate design and medical device application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medical Double Coated Tape - MD1309 - CCT - Coating and Converting Technologies
Philadelphia, PA, USA
Medical Double Coated Tape
MD1309
Medical Double Coated Tape MD1309
A medical double coated tape designed with a rubber based adhesive on both the the air and liner side of the construction. Engineered for quick extensible bond to many low surface energy films including PP (polypropylene) and PE (polyethylene). Designed for a variety of medical industry end uses that include: direct skin bonding, fabric/substrate design and medical device application.

A medical double coated tape designed with a rubber based adhesive on both the the air and liner side of the construction. Engineered for quick extensible bond to many low surface energy films including PP (polypropylene) and PE (polyethylene). Designed for a variety of medical industry end uses that include: direct skin bonding, fabric/substrate design and medical device application.

Supplier's Site Datasheet

Technical Specifications

  CCT - Coating and Converting Technologies
Product Category Industrial Tapes
Product Number MD1309
Product Name Medical Double Coated Tape
Type Double- Sided
Unlock Full Specs
to access all available technical data

Similar Products

3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Adhesive; Double- Sided
Color Copper
Adhesive Acrylic
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Polyimide High Temperature Masking Tape - MCT-800-3 - MOCAP LLC
Specs
Features Removable / Reusable
Width 3 inches (76.2 mm)
Carrier / Backing Polyimide
View Details