CCT - Coating and Converting Technologies Datasheets for Foam Tapes
Foam tapes have a foam carrier, which can provide conformability and cushioning features.
Foam Tapes: Learn more
| Product Name | Notes |
|---|---|
| A conformable, white 1/32" PE medical foam tape with differential adhesives. Designed for a variety medical industry end uses that include: monitoring electrodes, direct skin bonding, fabric/substrate design and medical... | |
| A double coated foam tape constructed with aggressive high shear, high temperature resistant, permanent adhesives on both sides. Designed for applications which require very aggressive high tack, strong shear, peel... | |
| A double coated, conformable white medical foam tape. Constructed with a specially formulated, high performance medical grade acrylic adhesive system, designed to adhere well to delicate skin making it ideal... | |
| A double coated, white medical PE foam coated on both sides with a high tack, acrylic medical grade adhesive system. Designed for a variety medical industry end uses that include:... | |
| A high tack rubber based adhesive system that displays excellent cold temperature properties while maintaining good shear properties. Bonds aggressively to many plastics and high surface energy materials and displays. | |
| A permanent / removable foam tape used in applications where a temporary bond is required. The liner side (substrate/applicati on) adhesive will remove cleanly from many surfaces under typical environmental... | |
| A single coated white medical PE foam tape. Constructed with a specially formulated, high performance medical grade acrylic adhesive system with good LSE bonding. Foam is treated on the adhesive... | |
| A single coated, conformable, white medical foam tape. Constructed with a specially formulated, high performance medical grade acrylic adhesive system with good LSE bonding. Foam is corona treated on the... | |
| A single coated, white medical PE foam tape. Constructed with a specially formulated, high performance medical grade acrylic adhesive system. The foam is corona treated on both sides to enhance... | |
| A white foam tape with a PET carrier for added dimensional support. Constructed with an aggressive, permanent adhesive that exhibits excellent wet-out to a variety of substrates. This product will... | |
| A white medical PE foam coated with a high tack acrylic medical grade adhesive system that provides secure comfortable contact to skin. Designed for a variety medical industry end uses... | |
| A white, double coated 1/32" medical PE foam tape with differential adhesives. A conformable and flexible foam tape that provides excellent adhesion and removes cleanly from skin without causing irritation. | |
| Double coated foam tape, coated with a very aggressive, high tack adhesive system, engineered for high shear and stress designs. Exhibits excellent wet-out to a variety of substrates and conformability... | |
| Exhibits excellent wet-out to a variety of substrates and conformability to irregular surfaces making it ideal for many general purpose mounting applications. The adhesive displays excellent cold temperature properties and... | |
| Foam tape coated on both sides with a high shear, high strength adhesive systerm. This high performance adhesive system is engineered to provide high initial adhesion to a variety of... | |
| Foam tape coated on both sides with a very aggressive, high tack adhesive system. Engineered for high shear and stress designs. The product offers a foam-tearing bond to a wide... | |
| MDFT4500 is a soft, white single coated medical foam tape. It is coated with a gentle, low tack, medical grade adhesive system. Designed for a variety of direct skin contact... | |
| Permanent adhesive formulated to offer a high initial tack, that exhibits excellent wet-out to a variety of substrates while maintaining good heat and chemical resistance. Designed for general-purpose mounting, gasketing... | |
| The high tack rubber based adhesive system displays excellent cold temperature properties while maintaining good shear properties. Bonds well to many plastics and high surface energy materials, and displays. For... |