CCT - Coating and Converting Technologies Foam Tape, Double Coated FT1352

Description
Foam tape coated on both sides with a high shear, high strength adhesive systerm. This high performance adhesive system is engineered to provide high initial adhesion to a variety of substrates including low surface energy (LSE) materials. Used in a variety of applications including mirror mounting and door sealing.Foam tape coated on both sides with a high shear, high strength adhesive systerm. This high performance adhesive system is engineered to provide high initial adhesion to a variety of substrates including low surface energy (LSE) materials. Used in a variety of applications including mirror mounting and door sealing.
Description
Foam tape coated on both sides with a high shear, high strength adhesive systerm. This high performance adhesive system is engineered to provide high initial adhesion to a variety of substrates including low surface energy (LSE) materials. Used in a variety of applications including mirror mounting and door sealing.Foam tape coated on both sides with a high shear, high strength adhesive systerm. This high performance adhesive system is engineered to provide high initial adhesion to a variety of substrates including low surface energy (LSE) materials. Used in a variety of applications including mirror mounting and door sealing.
Datasheet
Datasheet Summary
Powered by GS/AI

FT1352 is a double-coated foam tape featuring a high shear, high strength adhesive system designed for strong initial adhesion to various substrates, including low surface energy materials. The tape is suitable for applications such as mirror mounting and door sealing. It has a thickness of 1/16 inch and is constructed with 2.7 mil rubber adhesive on both sides. The product is available with a 96# release liner, making it easy to handle during application. This tape is engineered to provide reliable bonding in demanding environments.

Datasheet Summary
Powered by GS/AI

FT1352 is a double-coated foam tape featuring a high shear, high strength adhesive system designed for strong initial adhesion to various substrates, including low surface energy materials. The tape is suitable for applications such as mirror mounting and door sealing. It has a thickness of 1/16 inch and is constructed with 2.7 mil rubber adhesive on both sides. The product is available with a 96# release liner, making it easy to handle during application. This tape is engineered to provide reliable bonding in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Foam Tape, Double Coated - FT1352 - CCT - Coating and Converting Technologies
Philadelphia, PA, USA
Foam Tape, Double Coated
FT1352
Foam Tape, Double Coated FT1352
Foam tape coated on both sides with a high shear, high strength adhesive systerm. This high performance adhesive system is engineered to provide high initial adhesion to a variety of substrates including low surface energy (LSE) materials. Used in a variety of applications including mirror mounting and door sealing.Foam tape coated on both sides with a high shear, high strength adhesive systerm. This high performance adhesive system is engineered to provide high initial adhesion to a variety of substrates including low surface energy (LSE) materials. Used in a variety of applications including mirror mounting and door sealing.

Foam tape coated on both sides with a high shear, high strength adhesive systerm. This high performance adhesive system is engineered to provide high initial adhesion to a variety of substrates including low surface energy (LSE) materials. Used in a variety of applications including mirror mounting and door sealing.Foam tape coated on both sides with a high shear, high strength adhesive systerm. This high performance adhesive system is engineered to provide high initial adhesion to a variety of substrates including low surface energy (LSE) materials. Used in a variety of applications including mirror mounting and door sealing.

Supplier's Site Datasheet

Technical Specifications

  CCT - Coating and Converting Technologies
Product Category Adhesive Tapes
Product Number FT1352
Product Name Foam Tape, Double Coated
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Foam Tapes - 1612923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Black
Backing Foam; Plastic / Polymer; Polyethylene
View Details
High Temperature Adhesive Transfer Tape - 965 - Budnick Converting, Inc.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Adhesive Transfer
Thickness 0.0023 inches (0.0584 mm)
View Details
Kwiky Dot™ Discs - KD01062 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details