CCT - Coating and Converting Technologies Datasheets for Cloth Tapes
Cloth tapes provide robustness with the incorporation of a fabric or fiber carrier, such as cotton, scrim, glass, fiberglass, or polyester. They are adaptable to a variety of substrates and conditions, as substantiated by the most common type of cloth tapes—duct tape.
Cloth Tapes: Learn more
| Product Name | Notes |
|---|---|
| A medical tape constructed with a 1.3oz spun lace nonwoven heat welded to a 1.0 mil polyurethane film and coated with a medical grade adhesive system. The product is suitable... | |
| A single coated non-woven PSA tape, available in black, white, blue or grey facestock. Constructed with an aggressive, permanent adhesive that exhibits excellent wet-out to a variety of substrates. Designed... | |
| A tan tricot fabric laminated to a 1.0 mil white polyolefin film coated with a high tack medical grade adhesive for long term wear. The conformable backing is flexible and... | |
| MD5000 is a white single coated nonwoven PSA tape that provides excellent conformability and die-cut characteristics. Featuring a high performance medical grade adhesive system designed for direct skin contact applications. | |
| MD5200 is a blue single coated nonwoven medical PSA tape that provides excellent conformability and die-cut characteristics. Featuring a high performance medical grade adhesive system designed for direct skin contact... | |
| MD5400 is a tan single coated medical nonwoven PSA tape. Featuring a high performance medical grade adhesive system designed for direct skin contact applications. Constructed with an aggressive permanent adhesive... |