CCT - Coating and Converting Technologies Double Coated Tape M1511 Series

Description
A unique adhesive with dynamic laminating properties to many foams and rubbers. Generates excellent bonds to low permeability foams. Used in a variety of end use markets and is exceptional for difficult automotive applications. Has been tested and approved against a variety of standard automotive test specifications. This construction is compliant for biological growth / fungal resistance per ASTM-4300.
Description
A unique adhesive with dynamic laminating properties to many foams and rubbers. Generates excellent bonds to low permeability foams. Used in a variety of end use markets and is exceptional for difficult automotive applications. Has been tested and approved against a variety of standard automotive test specifications. This construction is compliant for biological growth / fungal resistance per ASTM-4300.
Datasheet
Datasheet Summary
Powered by GS/AI

The M1511 Series Double Coated Tape from CCT - Coating and Converting Technologies features a unique adhesive formulation that provides strong bonding capabilities to various foams and rubbers. This tape is particularly effective for applications requiring adhesion to low permeability foams, making it suitable for challenging automotive environments. It has been tested against multiple standard automotive specifications and meets ASTM-4300 compliance for biological growth and fungal resistance. The tape is available in standard widths of 44,Äù, 54,Äù, and 60,Äù, with slitting services offered for narrower widths. Roll lengths typically measure 1,500 linear feet, with potential for longer rolls depending on specific product requirements.

Datasheet Summary
Powered by GS/AI

The M1511 Series Double Coated Tape from CCT - Coating and Converting Technologies features a unique adhesive formulation that provides strong bonding capabilities to various foams and rubbers. This tape is particularly effective for applications requiring adhesion to low permeability foams, making it suitable for challenging automotive environments. It has been tested against multiple standard automotive specifications and meets ASTM-4300 compliance for biological growth and fungal resistance. The tape is available in standard widths of 44,Äù, 54,Äù, and 60,Äù, with slitting services offered for narrower widths. Roll lengths typically measure 1,500 linear feet, with potential for longer rolls depending on specific product requirements.

Suppliers

Company
Product
Description
Supplier Links
Double Coated Tape - M1511 Series - CCT - Coating and Converting Technologies
Philadelphia, PA, USA
Double Coated Tape
M1511 Series
Double Coated Tape M1511 Series
A unique adhesive with dynamic laminating properties to many foams and rubbers. Generates excellent bonds to low permeability foams. Used in a variety of end use markets and is exceptional for difficult automotive applications. Has been tested and approved against a variety of standard automotive test specifications. This construction is compliant for biological growth / fungal resistance per ASTM-4300.

A unique adhesive with dynamic laminating properties to many foams and rubbers. Generates excellent bonds to low permeability foams. Used in a variety of end use markets and is exceptional for difficult automotive applications. Has been tested and approved against a variety of standard automotive test specifications. This construction is compliant for biological growth / fungal resistance per ASTM-4300.

Supplier's Site Datasheet

Technical Specifications

  CCT - Coating and Converting Technologies
Product Category Adhesive Tapes
Product Number M1511 Series
Product Name Double Coated Tape
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Kwiky Dot™ Discs - KD01000 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details