CCT - Coating and Converting Technologies Double Coated Tape M1276

Description
A general purpose, high tack, high peel adhesive on the liner side and a special foam laminating adhesive on the air side. Designed to provide excellent adhesion to most ether, and ester urethane foams as well as low density sponge rubber and polyethylene foams. The adhesive on the liner side provides excellent adhesion to metal, ABS, polypropylene, polyethylene and other low surface energy materials. Typical uses include wire harness wrap and HVAC general purpose designs.
Datasheet
Description
A general purpose, high tack, high peel adhesive on the liner side and a special foam laminating adhesive on the air side. Designed to provide excellent adhesion to most ether, and ester urethane foams as well as low density sponge rubber and polyethylene foams. The adhesive on the liner side provides excellent adhesion to metal, ABS, polypropylene, polyethylene and other low surface energy materials. Typical uses include wire harness wrap and HVAC general purpose designs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Coated Tape - M1276 - CCT - Coating and Converting Technologies
Philadelphia, PA, USA
Double Coated Tape
M1276
Double Coated Tape M1276
A general purpose, high tack, high peel adhesive on the liner side and a special foam laminating adhesive on the air side. Designed to provide excellent adhesion to most ether, and ester urethane foams as well as low density sponge rubber and polyethylene foams. The adhesive on the liner side provides excellent adhesion to metal, ABS, polypropylene, polyethylene and other low surface energy materials. Typical uses include wire harness wrap and HVAC general purpose designs.

A general purpose, high tack, high peel adhesive on the liner side and a special foam laminating adhesive on the air side. Designed to provide excellent adhesion to most ether, and ester urethane foams as well as low density sponge rubber and polyethylene foams. The adhesive on the liner side provides excellent adhesion to metal, ABS, polypropylene, polyethylene and other low surface energy materials. Typical uses include wire harness wrap and HVAC general purpose designs.

Supplier's Site Datasheet

Technical Specifications

  CCT - Coating and Converting Technologies
Product Category Adhesive Tapes
Product Number M1276
Product Name Double Coated Tape
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Embossed Tin-Plated Copper Foil - 1345 - Budnick Converting, Inc.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Adhesive Copper
Thickness 0.0040 inches (0.1016 mm)
View Details
3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Copper
Adhesive Double- Sided; Acrylic
View Details
Double Sided Tapes - 6861141 - RS Components, Ltd.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Transparent
Color Transparent
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details