CCT - Coating and Converting Technologies Datasheets for Release Liners
Release liners are paper or film materials with specialized non-stick coatings for adhesive tape, sealant, composite handling, dispensing and processing applications.
Release Liners: Learn more
| Product Name | Notes |
|---|---|
| 12 pt Brown Kraft release liner silicone coated on both sides, with a 3:1 release differential. Polycoated for environmental stability. | |
| 76# release liner, silicone coated on two sides with a targeted 3:1 release differential. Liner is polycoated for environmental stability. | |
| 80# Kraft release liner, silicone coated on two sides with a targeted 2:1 differential. | |
| 96# release liner, silicone coated on one side. Can be used for medical converting. Liner is polycoated for environmental stability. | |
| A 2 mil clear polyester (PET) film with silicone on one side. The product offers high tensile and tear strength with high temperature and solvent resistance. A 2 mil clear... | |
| Super Calendered Kraft paper with silicone on one side with easy release chemistry. Can be used in high temperature conversion processes and is easily die-cut. |