The M1523 Series Double Coated Tape from CCT - Coating and Converting Technologies features a high tack aggressive adhesive on the liner side, designed for exceptional wet-out on various substrates, including low surface energy (LSE) plastics. The tape incorporates a solvent acrylic adhesive on the air side, providing a high-performance laminating adhesive system suitable for a wide range of foams. It is engineered to maintain dynamic high heat, chemical resistance, and shear properties. The product meets automotive specifications from multiple OEMs, including Ford, General Motors, and Toyota, and complies with UL723 and Delphi SD2-324 standards. This makes it a viable option for applications requiring reliable adhesion in demanding environments.
A high tack aggressive adhesive on the liner side is developed with exceptional wet-out to a variety of substrates, including LSE plastics. The air side solvent acrylic adhesive is a high performance laminating adhesive system for a wide range of foams. Maintains dynamic high heat, chemical resistance and shear properties. This product meets the requirements of UL723 and Delphi SD2-324.
| CCT - Coating and Converting Technologies | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | M1523 Series |
| Product Name | Double Coated Tape |
| Type | Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape |