Liquid Controls Group; a Unit of IDEX Corporation Electronic Two-Stage Preset Valve E-7

Description
The Liquid Controls E-7 Electronic, Two-Stage, Preset Valve is designed for refined fuel applications including gasoline, gasohol, diesel fuel, and fuel oil. The valve is available as part of a complete, new metering system with electronic registration or as a retrofit when upgrading from mechanical to electronic registration. The E-7 valve may be used with M5, M7, and M10 Class 1 meters. Features of the E-7 Valve include: ¢ Indexible design for 90° rotational adjustment of valve outlet. ¢ Interchangeability (same mounting dimensions) with the V-7 and K-7mechanical valves. ¢ Two-stage operation for preset deliveries. ¢ Fast response for quick valve shut-off.
Datasheet
Description
The Liquid Controls E-7 Electronic, Two-Stage, Preset Valve is designed for refined fuel applications including gasoline, gasohol, diesel fuel, and fuel oil. The valve is available as part of a complete, new metering system with electronic registration or as a retrofit when upgrading from mechanical to electronic registration. The E-7 valve may be used with M5, M7, and M10 Class 1 meters. Features of the E-7 Valve include: ¢ Indexible design for 90° rotational adjustment of valve outlet. ¢ Interchangeability (same mounting dimensions) with the V-7 and K-7mechanical valves. ¢ Two-stage operation for preset deliveries. ¢ Fast response for quick valve shut-off.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Two-Stage Preset Valve - E-7 - Liquid Controls Group; a Unit of IDEX Corporation
Lake Bluff, IL, USA
Electronic Two-Stage Preset Valve
E-7
Electronic Two-Stage Preset Valve E-7
The Liquid Controls E-7 Electronic, Two-Stage, Preset Valve is designed for refined fuel applications including gasoline, gasohol, diesel fuel, and fuel oil. The valve is available as part of a complete, new metering system with electronic registration or as a retrofit when upgrading from mechanical to electronic registration. The E-7 valve may be used with M5, M7, and M10 Class 1 meters. Features of the E-7 Valve include: ¢ Indexible design for 90° rotational adjustment of valve outlet. ¢ Interchangeability (same mounting dimensions) with the V-7 and K-7mechanical valves. ¢ Two-stage operation for preset deliveries. ¢ Fast response for quick valve shut-off.

The Liquid Controls E-7 Electronic, Two-Stage, Preset Valve is designed for refined fuel applications including gasoline, gasohol, diesel fuel, and fuel oil. The valve is available as part of a complete, new metering system with electronic registration or as a retrofit when upgrading from mechanical to electronic registration. The E-7 valve may be used with M5, M7, and M10 Class 1 meters.
Features of the E-7 Valve include:
¢ Indexible design for 90° rotational adjustment of valve outlet.
¢ Interchangeability (same mounting dimensions) with the V-7 and K-7mechanical valves.
¢ Two-stage operation for preset deliveries.
¢ Fast response for quick valve shut-off.

Datasheet

Technical Specifications

  Liquid Controls Group; a Unit of IDEX Corporation
Product Category Industrial Valves
Product Number E-7
Product Name Electronic Two-Stage Preset Valve
Valve Type Metering; Angle; Piston; Solenoid
Primary Material Aluminum
Media Gas; Gasoline / Diesel Fuel
Unlock Full Specs
to access all available technical data

Similar Products

Air preparation unit - FRC-1/4-DB-7-MINI-H - Festo Corporation
Specs
Media Gas; Air; Compressed Air
Maximum Pressure 21.76 to 145.04 psi (15.31 to 102 m H2O)
Media Temperature 122 to 23 F (50 to -5 C)
View Details
2 suppliers
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Controller, Inflation Air, 30-250 Psi, 1/2
Specs
Media Air
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 250.00 psi (176 m H2O)
View Details