Liquid Controls Group; a Unit of IDEX Corporation Spring Loaded Check Valve

Description
Spring Loaded Check Valves. Provides back pressure to increase air/vapor eliminator efficiency and to prevent reverse flow.
Description
Spring Loaded Check Valves. Provides back pressure to increase air/vapor eliminator efficiency and to prevent reverse flow.

Suppliers

Company
Product
Description
Supplier Links
Spring Loaded Check Valve -  - Liquid Controls Group; a Unit of IDEX Corporation
Lake Bluff, IL, USA
Spring Loaded Check Valve
Spring Loaded Check Valve
Spring Loaded Check Valves. Provides back pressure to increase air/vapor eliminator efficiency and to prevent reverse flow.

Spring Loaded Check Valves. Provides back pressure to increase air/vapor eliminator efficiency and to prevent reverse flow.

Supplier's Site

Technical Specifications

  Liquid Controls Group; a Unit of IDEX Corporation
Product Category Industrial Valves
Product Name Spring Loaded Check Valve
Valve Type Ball Check; Check
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 - 161303009 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 2.52 inch (64.00 mm)
View Details
57P Butterfly Valve Gear 1 5 14 - 123718080 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 7.87 inch (200.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
6 mm Zero Leak Check Valve -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.24 inch (5.97 mm)
Maximum Pressure 5801.51 psi (4083 m H2O)
View Details