Linde North America, Inc. Datasheets for Gas Valves

Gas valves are used to handle and control the flow of gaseous media such as liquefied petroleum and natural gas. They are made of metal or plastic and vary in terms of valve size, pressure rating, number of ports, and flow.
Gas Valves: Learn more

Product Name Notes
All of the regulators offered by Linde's Environmental Division are engineered and manufactured to provide you with the optimum equipment for your specific application, so deciding which regulator to order...
As the global leader in industrial gases, we have a strong heritage in engineering, innovation and scientific research. Our mission does not stop with the delivery of industrial, specialty and...
Linde's 2500 series are designed to regulate and monitor vaporized gas from cryogenic cylinders. The system automatically changes over when the primary cylinder bank is depleted. Simply rotate the control...
Linde's 2701 series medical gas changeovers provide fully automatic system control. An integrated circuit board monitors cylinder bank pressure electronically, controlling changeover and eliminating the need to manually reset levers...
Linde's 7900 and 7910 semi-automatic changeover system is designed to allow the user to replace expended gas cylinders while maintaining a continuous gas supply to the point of use.
Linde's Series 2400 Automatic Changeover Regulator Systems provide a reliable uninterrupted supply of gas to a gas pipeline system in an industrial installation. The Changeover System consists of a manifold...
The F7130 Series brass, single stage, high purity regulators are recommended for non-corrosive analytical and process applications where precise flow control is not critical. A specially designed, convoluted, stainless steel...
The F7140 Series two stage, high purity regulators are designed for non-corrosive analytical and process applications requiring precise, stable delivery pressure control. The two stage design yields a delivery pressure...
The F7210 Series stainless steel, single stage, high purity regulators are recommended for corrosive analytical and process applications where precise flow control is not critical. A specially designed, convoluted, stainless...
The F7220 Series two stage, high purity regulators are designed for corrosive analytical and process applications requiring precise, stable, delivery pressure control. The two stage design yields a delivery pressure...