Linde North America, Inc. Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| All of the regulators offered by Linde's Environmental Division are engineered and manufactured to provide you with the optimum equipment for your specific application, so deciding which regulator to order... | |
| As the global leader in industrial gases, we have a strong heritage in engineering, innovation and scientific research. Our mission does not stop with the delivery of industrial, specialty and... | |
| Linde's 2500 series are designed to regulate and monitor vaporized gas from cryogenic cylinders. The system automatically changes over when the primary cylinder bank is depleted. Simply rotate the control... | |
| Linde's 2701 series medical gas changeovers provide fully automatic system control. An integrated circuit board monitors cylinder bank pressure electronically, controlling changeover and eliminating the need to manually reset levers... | |
| Linde's 7900 and 7910 semi-automatic changeover system is designed to allow the user to replace expended gas cylinders while maintaining a continuous gas supply to the point of use. | |
| Linde's Series 2400 Automatic Changeover Regulator Systems provide a reliable uninterrupted supply of gas to a gas pipeline system in an industrial installation. The Changeover System consists of a manifold... | |
| The F7130 Series brass, single stage, high purity regulators are recommended for non-corrosive analytical and process applications where precise flow control is not critical. A specially designed, convoluted, stainless steel... | |
| The F7140 Series two stage, high purity regulators are designed for non-corrosive analytical and process applications requiring precise, stable delivery pressure control. The two stage design yields a delivery pressure... | |
| The F7210 Series stainless steel, single stage, high purity regulators are recommended for corrosive analytical and process applications where precise flow control is not critical. A specially designed, convoluted, stainless... | |
| The F7220 Series two stage, high purity regulators are designed for corrosive analytical and process applications requiring precise, stable, delivery pressure control. The two stage design yields a delivery pressure... |