Linde North America, Inc. Datasheets for Heat Transfer Fluids and Thermal Oils
Heat transfer fluids, thermal oils, circulating coolants, and heater liquids are used to carry thermal energy in process heating and machine cooling applications.
Heat Transfer Fluids and Thermal Oils: Learn more
| Product Name | Notes |
|---|---|
| Ammonia has been used in industrial applications since the 1930's and is generally acknowledged as the most efficient refrigerant. It has a low boiling point and is favored because it... | |
| CFC (Chlorofluorocarbon) refrigerants include R11, R12, R113, R114 and R115. These products are categorized to have high ODP (Ozone Depletion Potential) and high GWP (Global Warming Potential). These products are... | |
| HCFC (Hydrochlorofluoroca rbon) refrigerants are the second generation of fluorine based refrigerants, the original replacements for CFCs. These products include R22, R-123, R-401A, R-401B, R-402A, R-402B, R-409A and R-416A. They... | |
| HFC (Hydrofluorocarbon) refrigerants are the third generation of fluorine based refrigerants. There are a wide range of products to choose from including R23, R-134a, R-152a, R-404A, R-407C, R-410A, R-413A, R-417A,... | |
| HFO (hydrofluoro-olefin) refrigerants are the fourth generation of fluorine-based refrigerants. HFC refrigerants are composed of hydrogen, fluorine and carbon atoms connected by single bonds between the atoms. HFO refrigerants are... | |
| R744 is environmentally friendly, having zero ODP (Ozone Depletion Potential) and minimal GWP (Global Warming Potential). R744 also has excellent thermodynamic properties and low energy usage making it suitable for... | |
| The new HFO refrigerant R1234yf for automotive air conditioning is now available from Linde in many markets. Opteon® YF (R1234yf) is a next generation refrigerant gas that combines environmental benefits... | |
| The use of hydrocarbon refrigerants is becoming increasingly popular due to their low environmental impact and excellent thermodynamic performance. Hydrocarbon refrigerants are flammable, non-toxic, zero ODP (Ozone Depletion Potential) and... |