Linde North America, Inc. Datasheets for Gas Cabinets and Distribution Systems
Gas cabinets and distribution systems consist of vaporizers, gas cabinets, gas manifolds, mass flow controllers, valves, pressure sensors and associated interconnect tubing configured to deliver bulk and specialty gases to process equipment.
Gas Cabinets and Distribution Systems: Learn more
| Product Name | Notes |
|---|---|
| As a leading supplier of electronic gases, we have extensive experience in the design and installation of ultra-pure gas systems. Building on our in-depth understanding of gas properties, our proven... | |
| he F1100 series gas delivery process panels are designed for use in High Purity systems where corrosive and toxic gas levels reach 20% of the mixture. | |
| Linde's 1400 / 1401 series gas delivery combination purge/fill is designed for use with inert gases in High Purity. The F1400 panel provides the user with an inert purge panel... | |
| Linde's 1710 Series Gas Delivery Purge Panel is designed for use with inert gases in ultra high purity (UHP) applications. This panel offers a three valve configuration which includes a... | |
| Linde's F1200 series gas fill panels are designed for use in High Purity systems where inert gases are introduced as a buffer | |
| Linde's F1900 Series Gas Delivery Process is designed for use with corrosive gases in ultra high purity (UHP) applications. Construction is fully welded, face seal fittings for optimal leak integrity. | |
| Linde's gas safety cabinets are designed to provide maximum protection from hazardous gas cylinder leaks. When connected to a proper exhaust system, a constant gas flow pattern is achieved, ensuring... | |
| The 1600 / 1601 Series Gas Delivery Combination Purge / Fill is designed for use with high purity inert gases. The F1600 panel provides the user with an inert purge... | |
| The F1300 series gas purge panels are designed for use in High Purity systems where an inert gas is required to purge the process panel as well as the process... | |
| The F7000 Series Protocol Station Gas Regulator Assembly is specifically designed for the safe and convenient wall and / or panel mounting for almost all of Spectra Gases' high purity... | |
| The Linde protocol station assembly is specifically designed for safe and convenient wall and / or panel mounting for all of Linde’s single and double stage brass and stainless steel... | |
| The Series 9500 and 9510 Gas Regulator Towers are custom designed to accommodate a maximum of 10 individual panel assemblies which can be flush mounted into each tower. The Series... | |
| The Series F9000 and F9010 Gas Regulator Towers are designed to meet the requirements of today’s instrument intense laboratories where space for analytical instrumentation is a paramount concern. The Towers... |