Linde North America, Inc. Two Stage High Purity Regulator F7220 Series

Description
The F7220 Series two stage, high purity regulators are designed for corrosive analytical and process applications requiring precise, stable, delivery pressure control. The two stage design yields a delivery pressure change of less than 0.04/100 psi inlet change. Convoluted stainless steel diaphragms provide excellent regulating characteristics and allow for internal purging. The metal-to-metal diaphragm seal prevents contamination by eliminating the need for a soft seal, and also provides a leak-rate design of less than 2 x 10-8 ccs helium. This minimizes cleanup time in purging and yields lower residual contaminant levels.
Datasheet
Description
The F7220 Series two stage, high purity regulators are designed for corrosive analytical and process applications requiring precise, stable, delivery pressure control. The two stage design yields a delivery pressure change of less than 0.04/100 psi inlet change. Convoluted stainless steel diaphragms provide excellent regulating characteristics and allow for internal purging. The metal-to-metal diaphragm seal prevents contamination by eliminating the need for a soft seal, and also provides a leak-rate design of less than 2 x 10-8 ccs helium. This minimizes cleanup time in purging and yields lower residual contaminant levels.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two Stage High Purity Regulator - F7220 Series - Linde North America, Inc.
Bridgewater, NJ, USA
Two Stage High Purity Regulator
F7220 Series
Two Stage High Purity Regulator F7220 Series
The F7220 Series two stage, high purity regulators are designed for corrosive analytical and process applications requiring precise, stable, delivery pressure control. The two stage design yields a delivery pressure change of less than 0.04/100 psi inlet change. Convoluted stainless steel diaphragms provide excellent regulating characteristics and allow for internal purging. The metal-to-metal diaphragm seal prevents contamination by eliminating the need for a soft seal, and also provides a leak-rate design of less than 2 x 10-8 ccs helium. This minimizes cleanup time in purging and yields lower residual contaminant levels.

The F7220 Series two stage, high purity regulators are designed for corrosive analytical and process applications requiring precise, stable, delivery pressure control. The two stage design yields a delivery pressure change of less than 0.04/100 psi inlet change. Convoluted stainless steel diaphragms provide excellent regulating characteristics and allow for internal purging. The metal-to-metal diaphragm seal prevents contamination by eliminating the need for a soft seal, and also provides a leak-rate design of less than 2 x 10-8 ccs helium. This minimizes cleanup time in purging and yields lower residual contaminant levels.

Supplier's Site Datasheet

Technical Specifications

  Linde North America, Inc.
Product Category Industrial Valves
Product Number F7220 Series
Product Name Two Stage High Purity Regulator
Primary Material Stainless Steel
Media Gas
Valve Size 0.25 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

T 21 Ball Valve 0 5 4 - 121610030 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material CPVC; CPVC
Valve Size 3.15 inch (80.00 mm)
View Details
Single Stage High Flow Diaphragm Regulator - PRDHF - Beswick Engineering Co., Inc.
Specs
Primary Material Aluminum; Stainless Steel; Aluminum, [3] - 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Flanged Spring Assisted Check Valves - DFT® DLC® - DFT Inc.
Specs
Valve Type Metal Seated; Ball Check; Check
Primary Material Stainless Steel; Exotic Metal (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Steam; Air; Breathable; Compressed Air
View Details
10 mm Miniature Electronic Valve - E3O10A-1L - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details