Linde's 2500 series are designed to regulate and monitor vaporized gas from cryogenic cylinders. The system automatically changes over when the primary cylinder bank is depleted. Simply rotate the control lever to reset the unit.
| Linde North America, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | F2500 Series |
| Product Name | FAQ Changeover Systems |
| Primary Material | Brass / Bronze |
| Media | Gas |
| Valve Size | 0.50 inch (12.70 mm) |
| Maximum Pressure | 40.00 to 180.00 psi (28.15 to 127 m H2O) |