Linde North America, Inc. Stainless Steel Single Stage High Purity Regulators F7210 Series

Description
The F7210 Series stainless steel, single stage, high purity regulators are recommended for corrosive analytical and process applications where precise flow control is not critical. A specially designed, convoluted, stainless steel diaphragm provides good regulating performance and maximum purity integrity without the need for a soft seal, which often can contaminate the system. Each regulator is capable of withstanding an internal purging and is provided with a diffusion-resistant, diaphragm-packless outlet valve to maintain system purity. These regulators are ultrasonically cleaned for high purity service.
Datasheet
Description
The F7210 Series stainless steel, single stage, high purity regulators are recommended for corrosive analytical and process applications where precise flow control is not critical. A specially designed, convoluted, stainless steel diaphragm provides good regulating performance and maximum purity integrity without the need for a soft seal, which often can contaminate the system. Each regulator is capable of withstanding an internal purging and is provided with a diffusion-resistant, diaphragm-packless outlet valve to maintain system purity. These regulators are ultrasonically cleaned for high purity service.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Single Stage High Purity Regulators - F7210 Series - Linde North America, Inc.
Bridgewater, NJ, USA
Stainless Steel Single Stage High Purity Regulators
F7210 Series
Stainless Steel Single Stage High Purity Regulators F7210 Series
The F7210 Series stainless steel, single stage, high purity regulators are recommended for corrosive analytical and process applications where precise flow control is not critical. A specially designed, convoluted, stainless steel diaphragm provides good regulating performance and maximum purity integrity without the need for a soft seal, which often can contaminate the system. Each regulator is capable of withstanding an internal purging and is provided with a diffusion-resistant, diaphragm-packless outlet valve to maintain system purity. These regulators are ultrasonically cleaned for high purity service.

The F7210 Series stainless steel, single stage, high purity regulators are recommended for corrosive analytical and process applications where precise flow control is not critical. A specially designed, convoluted, stainless steel diaphragm provides good regulating performance and maximum purity integrity without the need for a soft seal, which often can contaminate the system. Each regulator is capable of withstanding an internal purging and is provided with a diffusion-resistant, diaphragm-packless outlet valve to maintain system purity. These regulators are ultrasonically cleaned for high purity service.

Supplier's Site Datasheet

Technical Specifications

  Linde North America, Inc.
Product Category Industrial Valves
Product Number F7210 Series
Product Name Stainless Steel Single Stage High Purity Regulators
Primary Material Stainless Steel
Media Gas
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 3500.00 psi (2463 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Gate Valves - Rotating Double Disc Gate Valves - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 3.00 to 108.00 inch (76.20 to 2743.20 mm)
Connection Description BoltFlange; NRS or OS&Y, (FLG, MJ)
View Details
Oil Sampling Valves - WearChek® HC-WC - HydraCheck Inc.
Specs
Valve Type Sampling
Primary Material Steel
Media Hydraulic
View Details
V Series Metal Seated Ball Valves - V1-1: 1/4-4, 900-4500# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel
Media Water; Gas; Sour Gas; Steam
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details