Linde North America, Inc. Brass Single Stage High Purity Regulators F7130 Series

Description
The F7130 Series brass, single stage, high purity regulators are recommended for non-corrosive analytical and process applications where precise flow control is not critical. A specially designed, convoluted, stainless steel diaphragm provides good regulating performance and maximum purity integrity without the need for a soft seal, which often can be a source of contamination. Each regulator is capable of withstanding an internal purging and is provided with a diffusion-resistant, diaphragm-packless outlet valve to maintain system purity. The optional bonnet vent adaptor allows for the venting of hazardous gases in the event of diaphragm failure.
Datasheet
Description
The F7130 Series brass, single stage, high purity regulators are recommended for non-corrosive analytical and process applications where precise flow control is not critical. A specially designed, convoluted, stainless steel diaphragm provides good regulating performance and maximum purity integrity without the need for a soft seal, which often can be a source of contamination. Each regulator is capable of withstanding an internal purging and is provided with a diffusion-resistant, diaphragm-packless outlet valve to maintain system purity. The optional bonnet vent adaptor allows for the venting of hazardous gases in the event of diaphragm failure.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brass Single Stage High Purity Regulators - F7130 Series - Linde North America, Inc.
Bridgewater, NJ, USA
Brass Single Stage High Purity Regulators
F7130 Series
Brass Single Stage High Purity Regulators F7130 Series
The F7130 Series brass, single stage, high purity regulators are recommended for non-corrosive analytical and process applications where precise flow control is not critical. A specially designed, convoluted, stainless steel diaphragm provides good regulating performance and maximum purity integrity without the need for a soft seal, which often can be a source of contamination. Each regulator is capable of withstanding an internal purging and is provided with a diffusion-resistant, diaphragm-packless outlet valve to maintain system purity. The optional bonnet vent adaptor allows for the venting of hazardous gases in the event of diaphragm failure.

The F7130 Series brass, single stage, high purity regulators are recommended for non-corrosive analytical and process applications where precise flow control is not critical. A specially designed, convoluted, stainless steel diaphragm provides good regulating performance and maximum purity integrity without the need for a soft seal, which often can be a source of contamination. Each regulator is capable of withstanding an internal purging and is provided with a diffusion-resistant, diaphragm-packless outlet valve to maintain system purity. The optional bonnet vent adaptor allows for the venting of hazardous gases in the event of diaphragm failure.

Supplier's Site Datasheet

Technical Specifications

  Linde North America, Inc.
Product Category Industrial Valves
Product Number F7130 Series
Product Name Brass Single Stage High Purity Regulators
Primary Material Brass / Bronze
Media Gas
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 3500.00 psi (2463 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
DeZURIK 3V and 4V Solenoid Valves -  - DeZURIK, Inc.
Specs
Valve Type Solenoid
View Details
ALCON - Piston Actuated Valves, 2/2 Way Piston Actuated Valve Threaded Spigots -  - Rotork plc
Specs
Valve Type Piston
Primary Material Stainless Steel
View Details
Regulator, Pressure, 5500 Psi With Cga 680 - 162-1110-80330 - Petersen Products Co.
Specs
Valve Size 0.62 inch (15.87 mm)
Connection Description Threaded
View Details