Gemu Valves Datasheets for Gas Valves
Gas valves are used to handle and control the flow of gaseous media such as liquefied petroleum and natural gas. They are made of metal or plastic and vary in terms of valve size, pressure rating, number of ports, and flow.
Gas Valves: Learn more
| Product Name | Notes |
|---|---|
| Construction Valve body and diaphragm are available in various materials Low maintenance electric actuator with reversible synchronous motor Reduction gear is operated via a cam A spring ensures continuous contact... | |
| Construction The CleanStar® C60 HPW pneumatically operated ultra pure 2-way diaphragm valve has a complete PFA-HP body. All medium wetted parts are made of PFA-HP or PTFE (diaphragm). The exterior... | |
| Construction The GEMU 105 directly controlled 2/2-way plastic solenoid valve has a high performance AC coil which is hermetically separated from the medium by means of a flexible PTFE bush. | |
| Construction The GEMU 514 pneumatically operated 2/2 way angle seat globe valve has a low maintenance aluminium piston actuator. The valve spindle is sealed by a self-adjusting gland packing providing... | |
| Construction The GEMU CleanStar®C60 / C67 HPW ultra pure pneumatically or manually operated 3/5 way diaphragm valves have a full PFA-HP body with two valve seats. All medium wetted parts... | |
| Construction All medium wetted parts, the bonnet and handwheel of the GEMU 677 2/2-way diaphragm valve are made of plastic. The maintenance-free plastic bonnet has an economically designed handwheel with... | |
| Construction The CleanStar® C67 HPW manually operated ultra pure 2/2 way diaphragm valve has a complete PFA-HP body. All medium wetted parts are made of PFA-HP or PTFE (diaphragm). The... | |
| Construction The directly controlled GEMU 3/2 way solenoid valve consists of a solenoid encapsulated in plastic and a plastic valve body. A connector socket provides a connection to electrical supply. | |
| Construction The directly controlled GEMU 3/2 way solenoid valve consists of a solenoid encapsulated in plastic and a plastic valve body. A connector socket provides a connection to electrical supply. | |
| Construction The GEMÜ 611 manually operated 2/2-way metal diaphragm valves have a low maintenance plastic bonnet and an integral optical position indicator as standard. Features Suitable for inert and corrosive... | |
| Construction The GEMÜ 615 2/2-way diaphragm valve has a low maintenance piston actuator which can be controlled by inert gases. Normally Closed, Normally Open and Double Acting control functions are... | |
| Construction The GEMU 205 directly controlled 2/2-way plastic solenoid valve has a high performance coil which is hermetically separated from the medium by means of a flexible PTFE bush. The... | |
| Construction The GEMU 225 servo assisted 2/2-way plastic solenoid valve has a high performance coil which is hermetically separated from the medium by means of a flexible PTFE bush. The... | |
| Construction The GEMU 312/314 pneumatically operated 3/2-way valves have a rugged low maintenance aluminium piston actuator. GEMU 312 is flanged, GEMU 314 has threaded sockets. The connection for the control... | |
| Construction The GEMU 507 manually operated 2/2 way angle seat globe valve has an ergonomically designed plastic handwheel. The valve spindle is sealed by a self-adjusting gland packing providing low... | |
| Construction The GEMU 512 pneumatically operated 2/2 way globe valve has a robust low maintenance aluminium piston actuator. The valve spindle is sealed by a self-adjusting gland packing providing low... | |
| Construction The GEMU 520 pneumatically operated 2/2-way globe valve has a low maintenance membrane actuator which can be controlled by inert gas. The valve plug is fixed to the spindle... | |
| Construction The GEMU 550 pneumatically operated 2/2 way angle seat globe valve has a low maintenance piston actuator and PTFE seat providing reliable operation. The valve spindle is sealed by... | |
| Construction The GEMU 552 pneumatically operated 2/2 way valve is a globe valve which can be used in relatively high temperature applications. It has a pneumatic plastic piston actuator and... | |
| Construction The GEMU 554 pneumatically operated 2/2 way angle seat globe valve, which can also be used at relatively high temperatures, has a plastic pneumatic piston actuator and PTFE seat... | |
| Construction The GEMU 600 HP 2/2 way valve has a low maintenance piston actuator which can be controlled by inert gases. It has a stroke limiter, a manual override and... | |
| Construction The GEMU 601, 612 and 673 manually operated diaphragm valves have a temperature resistant plastic handwheel. Bonnet and internals are made all of stainless steel. An integral optical position... | |
| Construction The GEMU 610 pneumatically operated 2/2-way diaphragm valve has a low-maintenance plastic piston actuator which can be controlled by inert gases. Normally closed, Normally open and Double acting control... | |
| Construction The GEMU 611 and 671 manually operated 2/2-way metal diaphragm valves have a low maintenance plastic bonnet and an integral optical position indicator as standard. Features Suitable for inert... | |
| Construction The GEMU 617 manually operated 2/2-way diaphragm valve has a low-maintenance plastic bonnet. An optical position indicator is integrated as standard. Features Suitable for inert and corrosive liquid and... | |
| Construction The GEMU 618 motorized metal diaphragm valve has a low maintenance electric actuator and a reversible synchronous motor. It is operated via a reduction gear and cam. The valve... | |
| Construction The GEMU 620 pneumatically operated 2/2-way diaphragm valve has a low maintenance membrane actuator which can be controlled by inert gaseous media. Features Suitable for inert and corrosive liquid... | |
| Construction The GEMU 625 2/2-way diaphragm valve has a low maintenance piston actuator which can be controlled by inert gases. Normally Closed, Normally Open and Double Acting control functions are... | |
| Construction The GEMU 653 manually operated 2/2-way metal diaphragm valve has a stainless steel bonnet and is available in two versions - GEMU 653 has a handwheel in high temperature... | |
| Construction The GEMU 654 manually operated 2/2-way metal diaphragm valve has a stainless steel bonnet and is available in two versions -GEMU 654 a stainless steel handwheel. The handwheel is... | |
| Construction The GEMU 667 pneumatically operated 2/2 way diaphragm valve has a low maintenance membrane actuator. All medium wetted parts and the housing are made of plastic. Valve sizes DN... | |
| Construction The GEMU 675 manually operated 2/2-way metal diaphragm valve has a non-rising handwheel and an integral optical position indicator as standard. Features Suitable for inert and corrosive liquid and... | |
| Construction The GEMU 677 HPW 2/2 way diaphragm valve has a low maintenance bonnet with an economically designed handwheel and an integral optical position indicator. All medium wetted parts are... | |
| Construction The GEMU 687 pneumatically operated 2/2-way diaphragm valve has a low maintenance membrane actuator. Normally Closed, Normally Open and Double Acting control functions are available. Features Suitable for inert... | |
| Construction The GEMU 690 2/2 way valve has a low maintenance membrane actuator which can be controlled by inert gases. Normally Closed, Normally Open and Double Acting control functions are... | |
| Construction The GEMU 693 motorized 2/2 way diaphragm valve has a low- maintenance electric actuator incorporating a reversible synchronous motor and a low maintenance toothed belt drive. It is fitted... | |
| Construction The GEMU 695 pneumatically operated 2/2-way diaphragm valve has a low maintenance membrane actuator which can be controlled by inert gaseous media. Normally Closed, Normally Open and Double Acting... | |
| Construction The GEMU 698 motorized 2/2-way diaphragm valve has a low maintenance electric actuator with a toothed belt drive and a reversible synchronous motor. A manual override and an optical... | |
| Construction The pneumatically operated 2/2 way diaphragm valve GEMU 600 is a corrosion-resistant all plastic construction. It has a maintenance-free piston actuator which can be controlled by any inert gas. | |
| Construction These directly controlled 2/2-way solenoid valves have a completely plastic encapsulated DC solenoid which drives the armature. The displacement of the armature takes place within a bellows made of... | |
| Construction GEMU 563, 568 is a motorized 2/2 way control valve with a low maintenance reversible synchronous electric motor. The valve is operated via a reduction gear and spring loaded... | |
| Standard Features · Stainless steel bonnet with sanitary internals · Ultem® 1000 polymer handwheel, · EHEDG certified sealing concept · Autoclavable · Compact design · Seal adjuster (adjustable travel stop... | |
| Standard Features 5 million plus cycles High cycle rate Graduated stroke adjustment (adjustable travel stop open) Seal adjuster (adjustable travel stop closed) Stainless steel actuator Fail closed, fail open, double... | |
| Standard Features Coated actuator Fail closed, fail open, double acting Compact low maintenance design EHEDG certified sealing concept Visual position indicator Second generation PTFE or EPDM diaphragms 316L stainless steel... | |
| Standard Features ENi coated bonnet, with sanitary internals Polymer coated handwheel, EHEDG certified sealing concept Autoclavable Seal adjuster (adjustable travel stop closed) Visual position indicator Second generation PTFE or EPDM... | |
| Standard Features External mechanical adjustment 0-100% Stainless steel actuator Compact low maintenance design Fail closed function only EHEDG certified sealing concept Second generation PTFE or EPDM diaphragms 316L stainless steel... | |
| Standard Features Filled reinforced polymer bonnet with sanitary internals EHEDG certified sealing concept Lockable handwheel in any position Visual position indicator Second generation PTFE or EPDM diaphragm Body material forged... | |
| Standard Features Reinforced polymer actuator Fail closed, fail open, double acting Compact low maintenance design EHEDG certified sealing concept Visual position indicator Second generation PTFE or EPDM diaphragms 316L stainless... | |
| Standard Features Reinforced polymer bonnet with sanitary internals EHEDG certified sealing concept Lockable handwheel in any position Visual position indicator Second generation PTFE or EPDM diaphragm Body material forged 316L... | |
| Standard Features Stainless steel / reinforced polymer actuator Reversible synchronous AC motor 24, 120, 230 VAC, 50 or 60 Hz Continuous rated (100% duty cycle) Manual override Overload protection IP... | |
| Standard Features Stainless steel / reinforced polymer actuator Reversible synchronous AC motor 24, 120, 230 VAC, 50 or 60 Hz Continuous rated (100% duty cycle) Overload protection IP 65 enclosure... | |
| Standard Features Stainless steel / reinforced polymer actuator Stainless steel actuator base Fail closed, fail open, double acting Compact low maintenance design EHEDG certified sealing concept Visual position indicator Second... | |
| Standard Features Stainless steel actuator Auto programming LED status and diagnostics Integrated solenoid pilot valve 24 VDC or AS-i Integrated electrical position indicators Compact low maintenance design Fail closed, fail... | |
| Standard Features Stainless steel actuator Fail closed, fail open, double acting Compact low maintenance design EHEDG certified sealing concept Visual position indicator Second generation PTFE or EPDM diaphragms 316L stainless... | |
| Standard Features Stainless steel bonnet with sanitary internals Filled PPS polymer handwheel, EHEDG certified sealing concept Autoclavable Seal adjuster (travel stop closed) Stroke limiter (travel stop open) Visual position indicator... | |
| Standard Features Stainless steel bonnet with sanitary internals Stainless handwheel, EHEDG certified sealing concept Autoclavable Compact design Seal adjuster (adjustable travel stop closed) Visual position indicator Second generation PTFE or... | |
| Standard Features Stainless steel bonnet with sanitary internals Stainless steel handwheel, EHEDG certified sealing concept Autoclavable Seal adjuster (travel stop closed) Stroke limiter (travel stop open) Visual position indicator Optional... | |
| Standard Features Stainless steel bonnet with sanitary internals Ultem® 1000 polymer handwheel, EHEDG certified sealing concept Autoclavable Compact design Seal adjuster (adjustable travel stop closed) Visual position indicator Second generation... | |
| Standard Features Stainless steel bonnet with sanitary internals Ultem® 1000 polymer handwheel, EHEDG certified sealing concept Autoclavable Compact design Visual position indicator Second generation PTFE or EPDM diaphragm Body material... | |
| Type Type 657 manual straightway - high flow, Ductile iron handle and bonnet Nominal Size 1 1/2" 1" 2 1/2" 2" 3" 4" 6" 8" Connection 125# Flat Face Flange... | |
| Specifications Type Type 684 pneumatic, Cast Iron Actuator Nominal Size 1 1/2" 1" 1/2" 2" 3/4" Connection 125# Flat Face Flange 150# Flat Face Flange 150# Raised Face Flange Serated... |