Gemu Valves Datasheets for Sanitary Valves
Sanitary valves are designed for applications requiring clean or sterile processing.
Sanitary Valves: Learn more
| Product Name | Notes |
|---|---|
| Construction The GEMU 698 motorized 2/2-way diaphragm valve has a low maintenance electric actuator with a toothed belt drive and a reversible synchronous motor. A manual override and an optical... | |
| Standard Features · Stainless steel bonnet with sanitary internals · Ultem® 1000 polymer handwheel, · EHEDG certified sealing concept · Autoclavable · Compact design · Seal adjuster (adjustable travel stop... | |
| Standard Features Stainless steel / reinforced polymer actuator Reversible synchronous AC motor 24, 120, 230 VAC, 50 or 60 Hz Continuous rated (100% duty cycle) Manual override Overload protection IP... | |
| Standard Features Stainless steel bonnet with sanitary internals Stainless handwheel, EHEDG certified sealing concept Autoclavable Compact design Seal adjuster (adjustable travel stop closed) Visual position indicator Second generation PTFE or... | |
| Standard Features Stainless steel bonnet with sanitary internals Ultem® 1000 polymer handwheel, EHEDG certified sealing concept Autoclavable Compact design Seal adjuster (adjustable travel stop closed) Visual position indicator Second generation... | |
| Standard Features Stainless steel bonnet with sanitary internals Ultem® 1000 polymer handwheel, EHEDG certified sealing concept Autoclavable Compact design Visual position indicator Second generation PTFE or EPDM diaphragm Body material... |