Gemu Valves Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| Construction Valve body and diaphragm are available in various materials Low maintenance electric actuator with reversible synchronous motor Reduction gear is operated via a cam A spring ensures continuous contact... | |
| Construction The CleanStar® C60 HPW pneumatically operated ultra pure 2-way diaphragm valve has a complete PFA-HP body. All medium wetted parts are made of PFA-HP or PTFE (diaphragm). The exterior... | |
| Construction The GEMU 105 directly controlled 2/2-way plastic solenoid valve has a high performance AC coil which is hermetically separated from the medium by means of a flexible PTFE bush. | |
| Construction The GEMU 514 pneumatically operated 2/2 way angle seat globe valve has a low maintenance aluminium piston actuator. The valve spindle is sealed by a self-adjusting gland packing providing... | |
| Construction The GEMU CleanStar®C60 / C67 HPW ultra pure pneumatically or manually operated 3/5 way diaphragm valves have a full PFA-HP body with two valve seats. All medium wetted parts... | |
| Construction All medium wetted parts, the bonnet and handwheel of the GEMU 677 2/2-way diaphragm valve are made of plastic. The maintenance-free plastic bonnet has an economically designed handwheel with... | |
| Construction The CleanStar® C67 HPW manually operated ultra pure 2/2 way diaphragm valve has a complete PFA-HP body. All medium wetted parts are made of PFA-HP or PTFE (diaphragm). The... | |
| Construction The directly controlled GEMU 3/2 way solenoid valve consists of a solenoid encapsulated in plastic and a plastic valve body. A connector socket provides a connection to electrical supply. | |
| Construction The directly controlled GEMU 3/2 way solenoid valve consists of a solenoid encapsulated in plastic and a plastic valve body. A connector socket provides a connection to electrical supply. | |
| Construction The GEMÜ 611 manually operated 2/2-way metal diaphragm valves have a low maintenance plastic bonnet and an integral optical position indicator as standard. Features Suitable for inert and corrosive... | |
| Construction The GEMÜ 615 2/2-way diaphragm valve has a low maintenance piston actuator which can be controlled by inert gases. Normally Closed, Normally Open and Double Acting control functions are... | |
| Construction The GEMU 205 directly controlled 2/2-way plastic solenoid valve has a high performance coil which is hermetically separated from the medium by means of a flexible PTFE bush. The... | |
| Construction The GEMU 225 servo assisted 2/2-way plastic solenoid valve has a high performance coil which is hermetically separated from the medium by means of a flexible PTFE bush. The... | |
| Construction The GEMU 312/314 pneumatically operated 3/2-way valves have a rugged low maintenance aluminium piston actuator. GEMU 312 is flanged, GEMU 314 has threaded sockets. The connection for the control... | |
| Construction The GEMU 507 manually operated 2/2 way angle seat globe valve has an ergonomically designed plastic handwheel. The valve spindle is sealed by a self-adjusting gland packing providing low... | |
| Construction The GEMU 512 pneumatically operated 2/2 way globe valve has a robust low maintenance aluminium piston actuator. The valve spindle is sealed by a self-adjusting gland packing providing low... | |
| Construction The GEMU 520 pneumatically operated 2/2-way globe valve has a low maintenance membrane actuator which can be controlled by inert gas. The valve plug is fixed to the spindle... | |
| Construction The GEMU 550 pneumatically operated 2/2 way angle seat globe valve has a low maintenance piston actuator and PTFE seat providing reliable operation. The valve spindle is sealed by... | |
| Construction The GEMU 552 pneumatically operated 2/2 way valve is a globe valve which can be used in relatively high temperature applications. It has a pneumatic plastic piston actuator and... | |
| Construction The GEMU 554 pneumatically operated 2/2 way angle seat globe valve, which can also be used at relatively high temperatures, has a plastic pneumatic piston actuator and PTFE seat... | |
| Construction The GEMU 600 HP 2/2 way valve has a low maintenance piston actuator which can be controlled by inert gases. It has a stroke limiter, a manual override and... | |
| Construction The GEMU 601, 612 and 673 manually operated diaphragm valves have a temperature resistant plastic handwheel. Bonnet and internals are made all of stainless steel. An integral optical position... | |
| Construction The GEMU 610 pneumatically operated 2/2-way diaphragm valve has a low-maintenance plastic piston actuator which can be controlled by inert gases. Normally closed, Normally open and Double acting control... | |
| Construction The GEMU 611 and 671 manually operated 2/2-way metal diaphragm valves have a low maintenance plastic bonnet and an integral optical position indicator as standard. Features Suitable for inert... | |
| Construction The GEMU 617 manually operated 2/2-way diaphragm valve has a low-maintenance plastic bonnet. An optical position indicator is integrated as standard. Features Suitable for inert and corrosive liquid and... | |
| Construction The GEMU 618 motorized metal diaphragm valve has a low maintenance electric actuator and a reversible synchronous motor. It is operated via a reduction gear and cam. The valve... | |
| Construction The GEMU 620 pneumatically operated 2/2-way diaphragm valve has a low maintenance membrane actuator which can be controlled by inert gaseous media. Features Suitable for inert and corrosive liquid... | |
| Construction The GEMU 625 2/2-way diaphragm valve has a low maintenance piston actuator which can be controlled by inert gases. Normally Closed, Normally Open and Double Acting control functions are... | |
| Construction The GEMU 653 manually operated 2/2-way metal diaphragm valve has a stainless steel bonnet and is available in two versions - GEMU 653 has a handwheel in high temperature... | |
| Construction The GEMU 654 manually operated 2/2-way metal diaphragm valve has a stainless steel bonnet and is available in two versions -GEMU 654 a stainless steel handwheel. The handwheel is... | |
| Construction The GEMU 667 pneumatically operated 2/2 way diaphragm valve has a low maintenance membrane actuator. All medium wetted parts and the housing are made of plastic. Valve sizes DN... | |
| Construction The GEMU 675 manually operated 2/2-way metal diaphragm valve has a non-rising handwheel and an integral optical position indicator as standard. Features Suitable for inert and corrosive liquid and... | |
| Construction The GEMU 677 HPW 2/2 way diaphragm valve has a low maintenance bonnet with an economically designed handwheel and an integral optical position indicator. All medium wetted parts are... | |
| Construction The GEMU 687 pneumatically operated 2/2-way diaphragm valve has a low maintenance membrane actuator. Normally Closed, Normally Open and Double Acting control functions are available. Features Suitable for inert... | |
| Construction The GEMU 690 2/2 way valve has a low maintenance membrane actuator which can be controlled by inert gases. Normally Closed, Normally Open and Double Acting control functions are... | |
| Construction The GEMU 693 motorized 2/2 way diaphragm valve has a low- maintenance electric actuator incorporating a reversible synchronous motor and a low maintenance toothed belt drive. It is fitted... | |
| Construction The GEMU 695 pneumatically operated 2/2-way diaphragm valve has a low maintenance membrane actuator which can be controlled by inert gaseous media. Normally Closed, Normally Open and Double Acting... | |
| Construction The GEMU 698 motorized 2/2-way diaphragm valve has a low maintenance electric actuator with a toothed belt drive and a reversible synchronous motor. A manual override and an optical... | |
| Construction The pneumatically operated 2/2 way diaphragm valve GEMU 600 is a corrosion-resistant all plastic construction. It has a maintenance-free piston actuator which can be controlled by any inert gas. | |
| Construction These directly controlled 2/2-way solenoid valves have a completely plastic encapsulated DC solenoid which drives the armature. The displacement of the armature takes place within a bellows made of... | |
| Construction GEMU 563, 568 is a motorized 2/2 way control valve with a low maintenance reversible synchronous electric motor. The valve is operated via a reduction gear and spring loaded... | |
| Standard Features · Stainless steel bonnet with sanitary internals · Ultem® 1000 polymer handwheel, · EHEDG certified sealing concept · Autoclavable · Compact design · Seal adjuster (adjustable travel stop... | |
| Standard Features 5 million plus cycles High cycle rate Graduated stroke adjustment (adjustable travel stop open) Seal adjuster (adjustable travel stop closed) Stainless steel actuator Fail closed, fail open, double... | |
| Standard Features Coated actuator Fail closed, fail open, double acting Compact low maintenance design EHEDG certified sealing concept Visual position indicator Second generation PTFE or EPDM diaphragms 316L stainless steel... | |
| Standard Features ENi coated bonnet, with sanitary internals Polymer coated handwheel, EHEDG certified sealing concept Autoclavable Seal adjuster (adjustable travel stop closed) Visual position indicator Second generation PTFE or EPDM... | |
| Standard Features External mechanical adjustment 0-100% Stainless steel actuator Compact low maintenance design Fail closed function only EHEDG certified sealing concept Second generation PTFE or EPDM diaphragms 316L stainless steel... | |
| Standard Features Filled reinforced polymer bonnet with sanitary internals EHEDG certified sealing concept Lockable handwheel in any position Visual position indicator Second generation PTFE or EPDM diaphragm Body material forged... | |
| Standard Features Reinforced polymer actuator Fail closed, fail open, double acting Compact low maintenance design EHEDG certified sealing concept Visual position indicator Second generation PTFE or EPDM diaphragms 316L stainless... | |
| Standard Features Reinforced polymer bonnet with sanitary internals EHEDG certified sealing concept Lockable handwheel in any position Visual position indicator Second generation PTFE or EPDM diaphragm Body material forged 316L... | |
| Standard Features Stainless steel / reinforced polymer actuator Reversible synchronous AC motor 24, 120, 230 VAC, 50 or 60 Hz Continuous rated (100% duty cycle) Manual override Overload protection IP... | |
| Standard Features Stainless steel / reinforced polymer actuator Reversible synchronous AC motor 24, 120, 230 VAC, 50 or 60 Hz Continuous rated (100% duty cycle) Overload protection IP 65 enclosure... | |
| Standard Features Stainless steel / reinforced polymer actuator Stainless steel actuator base Fail closed, fail open, double acting Compact low maintenance design EHEDG certified sealing concept Visual position indicator Second... | |
| Standard Features Stainless steel actuator Auto programming LED status and diagnostics Integrated solenoid pilot valve 24 VDC or AS-i Integrated electrical position indicators Compact low maintenance design Fail closed, fail... | |
| Standard Features Stainless steel actuator Fail closed, fail open, double acting Compact low maintenance design EHEDG certified sealing concept Visual position indicator Second generation PTFE or EPDM diaphragms 316L stainless... | |
| Standard Features Stainless steel bonnet with sanitary internals Filled PPS polymer handwheel, EHEDG certified sealing concept Autoclavable Seal adjuster (travel stop closed) Stroke limiter (travel stop open) Visual position indicator... | |
| Standard Features Stainless steel bonnet with sanitary internals Stainless handwheel, EHEDG certified sealing concept Autoclavable Compact design Seal adjuster (adjustable travel stop closed) Visual position indicator Second generation PTFE or... | |
| Standard Features Stainless steel bonnet with sanitary internals Stainless steel handwheel, EHEDG certified sealing concept Autoclavable Seal adjuster (travel stop closed) Stroke limiter (travel stop open) Visual position indicator Optional... | |
| Standard Features Stainless steel bonnet with sanitary internals Ultem® 1000 polymer handwheel, EHEDG certified sealing concept Autoclavable Compact design Seal adjuster (adjustable travel stop closed) Visual position indicator Second generation... | |
| Standard Features Stainless steel bonnet with sanitary internals Ultem® 1000 polymer handwheel, EHEDG certified sealing concept Autoclavable Compact design Visual position indicator Second generation PTFE or EPDM diaphragm Body material... | |
| Type Type 657 manual straightway - high flow, Ductile iron handle and bonnet Nominal Size 1 1/2" 1" 2 1/2" 2" 3" 4" 6" 8" Connection 125# Flat Face Flange... | |
| Specifications Type Type 684 pneumatic, Cast Iron Actuator Nominal Size 1 1/2" 1" 1/2" 2" 3/4" Connection 125# Flat Face Flange 150# Flat Face Flange 150# Raised Face Flange Serated... |