Gemu Valves Industrial Diaphragm Valve GEMU® 657

Suppliers

Company
Product
Description
Supplier Links
Atlanta, GA, USA
Industrial Diaphragm Valve
GEMU® 657
Industrial Diaphragm Valve GEMU® 657
Type Type 657 manual straightway - high flow, Ductile iron handle and bonnet Nominal Size 1 1/2" 1" 2 1/2" 2" 3" 4" 6" 8" Connection 125# Flat Face Flange 150# Flat Face Flange Valve Body Material Cast Iron - ASTM A-126 Class B Body Ductile Iron with Butyl Lined Body Ductile Iron with Hard Rubber Lined Body Ductile Iron with Hypalon Lined Body Ductile Iron with Neoprene Lined Body Ductile Iron with Silica Free Soft Rubber Lined Body Diaphragm Material Buna-N Diaphragm Butyl Diaphragm EPDM Diaphragm Hypalon Diaphragm Natural Rubber Silica Free Diaphragm Neoprene Diaphragm Control Function Manually Operated

Type

Type 657 manual straightway - high flow, Ductile iron handle and bonnet

Nominal Size

1 1/2"
1"
2 1/2"
2"
3"
4"
6"
8"

Connection

125# Flat Face Flange
150# Flat Face Flange

Valve Body Material

Cast Iron - ASTM A-126 Class B Body
Ductile Iron with Butyl Lined Body
Ductile Iron with Hard Rubber Lined Body
Ductile Iron with Hypalon Lined Body
Ductile Iron with Neoprene Lined Body
Ductile Iron with Silica Free Soft Rubber Lined Body

Diaphragm Material

Buna-N Diaphragm
Butyl Diaphragm
EPDM Diaphragm
Hypalon Diaphragm
Natural Rubber Silica Free Diaphragm
Neoprene Diaphragm

Control Function

Manually Operated
Supplier's Site

Technical Specifications

  Gemu Valves
Product Category Industrial Valves
Product Number GEMU® 657
Product Name Industrial Diaphragm Valve
Valve Type Diaphragm
Primary Material Ductile Iron
Media Gas; Natural Gas; Sour Gas; Corrosive, Inert, Gaseous & Liquid Media; Air; Compressed Air; Chemical
Unlock Full Specs
to access all available technical data

Similar Products

Swing Check Valves - 745PI (745 WITH POSITION INDICATOR) - Flomatic Valves
Specs
Valve Type Swing; Check
Primary Material Ductile Iron
Valve Size 3.00 to 24.00 inch (76.20 to 609.60 mm)
View Details
100PCS 37mm OD AL Valve Seal for Lids.(for liquid container) -  - Shenzhen Milvent Technology Co., Limited
Specs
Media Liquid; Chemical
View Details
2WAY BALL VALVE - GE2 - Gemels
Specs
Valve Type Ball
Primary Material Stainless Steel; Steel
Media Hydraulic
View Details
Pneumatically Actuated Carbon Steel Ball Valve - P5C Series - DynaQuip Controls
Specs
Valve Type Pilot (optional feature); Ball; Solenoid (optional feature); Sanitary
Primary Material Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and severe service; Air; Compressed Air; Chemical
View Details