Gemu Valves Datasheets for Valve Position Indicators
Valve position indicators are devices that show the position of the closure element.
Valve Position Indicators: Learn more
| Product Name | Notes |
|---|---|
| The GEMU 1201 electrical position indicator has one or two mechanical microswitches. The corrosion resistant plastic unit is designed for actuator strokes up to 70 mm. The position indicator spindle... | |
| The GEMU 1211 electrical position indicator is suitable for linear valves with actuator strokes up to 70 mm (actuating travel). It has a corrosion resistant plastic housing and one or... | |
| The GEMU 1214 electrical position indicator can be used for pneumatically operated linear actuators. GEMU 1214 has a corrosion resistant plastic housing and is designed for actuator strokes up to... | |
| The GEMU 1215 electrical position indicator indicates one position of the valve. | |
| The GEMU 1230 electrical position indicator is suitable for linear valves with actuator strokes up to 20 mm (actuating travel). It has a corrosion resistant housing and one or two... | |
| The GEMU 1231 electrical position indicator is suitable for linear valves with actuator strokes up to 20 mm (actuating travel). It has a corrosion resistant plastic housing and one or... | |
| The GEMU 1232 electrical position indicator is suitable for linear valves with actuator strokes up to 20 mm (actuating travel). It has a corrosion resistant plastic housing and one or... | |
| The GEMU 1234 electrical position indicator for linear actuators is microprocessor controlled and programmable with an integral analogue electronic travel sensor system. | |
| The GEMU 1235/1236 electrical position indicator is a microprocessor controlled programmable intelligent position indicator with an integral electronic travel sensor system (stroke). Optical position indication is made by LED and... | |
| The GEMU 4221 combi switchbox with integrated 3/2 way pilot valve for pneumatically operated quarter turn actuators has a micro-processor controlled intelligent position sensor as well as an analogue integrated... | |
| The GEMU 4222 combi switchbox with integrated 3/2 way pilot valve for pneumatically operated linear actuators has a microprocessor controlled intelligent position sensor as well as an analogue integrated travel... |